Win Source Part Number: 1013948-HE721C0500
Category: Relays>Reed Relays
Series: HE700
Termination Style: PC Pin
Package: Tube
Contact Form: SPDT (1 Form C)
Standard Package: 25
Coil Resistance: 200 Ohms
Coil Current: 25 mA
Operate Time: 3 ms
Coil Type: Non Latching
Coil Voltage: 5VDC
Contact Rating (Current): 250 mA
Switching Voltage: 175VDC - Max
Release Time: 3 ms
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 3.75 VDC
Must Release Voltage: 0.5 VDC
HTSUS: 8536.41.0030
Mfr: Littelfuse Inc.
Other Names: -1024-HE721C0500,HE1
HE700 Series Dual in Line 0.25 A SPDT 5 VDC PCB Mount Reed Relay
RELAY, REED, SPDT, 175VDC, 0.25A, THT; Contact Configuration:SPDT; Coil Voltage:5VDC; Product Range:HE700 Series; Relay Mounting:Through Hole; Coil Resistance:200ohm; Switching Current Max:250mA; Switching Voltage Max:175VDC RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Reed Relays | Reed Relays | Reed Relays | Reed Relays | Reed Relays |
| Product Number | HE112-ND | 1013948-HE721C0500 | HE721C0500 | 17338-HE721C0500 | 05M4141 |
| Product Name | Reed Relays | Relays - Reed Relays | Relays - Reed Relays | HE700 Series Dual in Line 0.25 A SPDT 5 VDC PCB Mount Reed Relay | Relay, Reed, Spdt, 175Vdc, 0.25A, Tht; Contact Configuration Littelfuse |
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | PCBoard; Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | Double Throw | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | ||||
| DC Coil Voltage | 5 volts | 5 volts | 5 volts |