Littelfuse, Inc. Reed Relays HE3621A1200

Description
RELAY REED SPST 500MA 12V
Request a Quote Datasheet
Description
RELAY REED SPST 500MA 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - HE208-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
HE208-ND
Reed Relays HE208-ND
RELAY REED SPST 500MA 12V

RELAY REED SPST 500MA 12V

Buy Now Datasheet
Reed Relays - HE3621A1200 - 813834-HE3621A1200 - Win Source Electronics
Laguna Hills, CA, United States
Reed Relays - HE3621A1200
813834-HE3621A1200
Reed Relays - HE3621A1200 813834-HE3621A1200
Manufacturer: Littelfuse Inc. Win Source Part Number: 813834-HE3621A1200 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Contact Form: SPST-NO (1 Form A) Coil Resistance: 1 kOhms Coil Current: 12mA Operate Time: 1ms Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 500mA Switching Voltage: 200VDC - Max Release Time: 1ms Temperature Range - Operating: -40°C ~ 85°C Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Must Operate Voltage: 8 VDC Must Release Voltage: 1 VDC

Manufacturer: Littelfuse Inc.
Win Source Part Number: 813834-HE3621A1200
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Form: SPST-NO (1 Form A)
Coil Resistance: 1 kOhms
Coil Current: 12mA
Operate Time: 1ms
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 500mA
Switching Voltage: 200VDC - Max
Release Time: 1ms
Temperature Range - Operating: -40°C ~ 85°C
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Must Operate Voltage: 8 VDC
Must Release Voltage: 1 VDC

Buy Now
Relays - Reed Relays HE3621A1200
RELAY REED SPST 500MA 12V

RELAY REED SPST 500MA 12V

Supplier's Site
Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Littelfuse - 87F1418 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Littelfuse
87F1418
Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Littelfuse 87F1418
RELAY, REED, SPST-NO, 200V, 0.5A, THT; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Product Range:HE3600 Series; Relay Mounting:Through Hole; Coil Resistance:1kohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

RELAY, REED, SPST-NO, 200V, 0.5A, THT; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Product Range:HE3600 Series; Relay Mounting:Through Hole; Coil Resistance:1kohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays Reed Relays Reed Relays
Product Number HE208-ND 813834-HE3621A1200 HE3621A1200 87F1418
Product Name Reed Relays Reed Relays - HE3621A1200 Relays - Reed Relays Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Littelfuse
Mounting PCBoard PCBoard; Through Hole Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -40 to 185 F (-40 to 85 C)
DC Coil Voltage 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 1782804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Throw Double Throw
View Details
18 V and 36 V Max ISO Mini 6.3 mm Form A, Form 2A, and Form C Relays - RA-200124-DN - Littelfuse, Inc.
Specs
Mounting Snap-in
Maximum Switching Current 20.00 amps
View Details