Miniature reed relay in a dual-in-line (DIL) package with a choice of normally open, normally open high-voltage, normally closed or changeover contacts capable of switching up to 300Vdc at 10W. Available with 5V, 12V and 24V coils and diode suppression. Magnetic shield option available. Ideally suited for security, telecom, instrumentation, process control and industrial applications. Miniature dual-in-line (DIL) package Optional coil suppression diode is available to protect coil drive circuits Available with normally open contacts External magnetic shield option available
| Littelfuse, Inc. | |
|---|---|
| Product Category | Reed Relays |
| Product Number | HE721C05 |
| Product Name | Reed Relay in Dual-In-Line (DIP) Package |
| DC Voltage | 175 volts |