Littelfuse, Inc. Reed Relay in Dual-In-Line (DIP) Package HE721B24

Description
Miniature reed relay in a dual-in-line (DIL) package with a choice of normally open, normally open high-voltage, normally closed or changeover contacts capable of switching up to 300Vdc at 10W. Available with 5V, 12V and 24V coils and diode suppression. Magnetic shield option available. Ideally suited for security, telecom, instrumentation, process control and industrial applications. Miniature dual-in-line (DIL) package Optional coil suppression diode is available to protect coil drive circuits Available with normally open contacts External magnetic shield option available
Description
Miniature reed relay in a dual-in-line (DIL) package with a choice of normally open, normally open high-voltage, normally closed or changeover contacts capable of switching up to 300Vdc at 10W. Available with 5V, 12V and 24V coils and diode suppression. Magnetic shield option available. Ideally suited for security, telecom, instrumentation, process control and industrial applications. Miniature dual-in-line (DIL) package Optional coil suppression diode is available to protect coil drive circuits Available with normally open contacts External magnetic shield option available
Datasheet
Datasheet Summary
Powered by GS/AI

Miniature dual-in-line reed relay with Form B (SPST-NC) contacts, rated for 24Vdc coil operation, capable of switching up to 200Vdc at 10W, with a maximum contact carry current of 1.5Adc. Operates within a temperature range of -40°C to +85°C. Features hermetically sealed contacts, transfer molded package, and optionally includes coil suppression diode or external magnetic shield. UL Recognized to UL 508 as an Industrial Control Switch. Dimensions are 19.05mm length, 7.22mm width, and 5.50mm height.

Datasheet Summary
Powered by GS/AI

Miniature dual-in-line reed relay with Form B (SPST-NC) contacts, rated for 24Vdc coil operation, capable of switching up to 200Vdc at 10W, with a maximum contact carry current of 1.5Adc. Operates within a temperature range of -40°C to +85°C. Features hermetically sealed contacts, transfer molded package, and optionally includes coil suppression diode or external magnetic shield. UL Recognized to UL 508 as an Industrial Control Switch. Dimensions are 19.05mm length, 7.22mm width, and 5.50mm height.

Suppliers

Company
Product
Description
Supplier Links
Reed Relay in Dual-In-Line (DIP) Package - HE721B24 - Littelfuse, Inc.
Rosemont, IL, United States
Reed Relay in Dual-In-Line (DIP) Package
HE721B24
Reed Relay in Dual-In-Line (DIP) Package HE721B24
Miniature reed relay in a dual-in-line (DIL) package with a choice of normally open, normally open high-voltage, normally closed or changeover contacts capable of switching up to 300Vdc at 10W. Available with 5V, 12V and 24V coils and diode suppression. Magnetic shield option available. Ideally suited for security, telecom, instrumentation, process control and industrial applications. Miniature dual-in-line (DIL) package Optional coil suppression diode is available to protect coil drive circuits Available with normally open contacts External magnetic shield option available

Miniature reed relay in a dual-in-line (DIL) package with a choice of normally open, normally open high-voltage, normally closed or changeover contacts capable of switching up to 300Vdc at 10W. Available with 5V, 12V and 24V coils and diode suppression. Magnetic shield option available. Ideally suited for security, telecom, instrumentation, process control and industrial applications. Miniature dual-in-line (DIL) package Optional coil suppression diode is available to protect coil drive circuits Available with normally open contacts External magnetic shield option available

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Reed Relays
Product Number HE721B24
Product Name Reed Relay in Dual-In-Line (DIP) Package
DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - JWD-171-19-ND - DigiKey
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
3 suppliers
Reed Relays - 1782810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Throw Double Throw
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relay in Single-In-Line (SIL) Package - HE3321A12 - Littelfuse, Inc.
Specs
DC Voltage 200 volts
DC Power 10 watts
DC Coil Voltage 12 volts
View Details