Littelfuse, Inc. Reed Relay in Single-In-Line (SIL) Package HE3321A12

Description
Miniature reed relay in a single-in-line (SIL) package with a choice of normally open, normallyopen high-voltageorchange over contacts capable of switching up to 300Vdc at 10W. Available with 5V, 12V and 24V coils and has external magnetic shield options. Ideally suited for security, telecom, instrumentation, process control, industrial and automatic test equipment (ATE) applications. Miniature single-in-line (SIL) package Available with standard 5V, 12V or 24V coil options High-voltage switching version available Normally open and change-over contact configurations available External magnetic shield option available
Description
Miniature reed relay in a single-in-line (SIL) package with a choice of normally open, normallyopen high-voltageorchange over contacts capable of switching up to 300Vdc at 10W. Available with 5V, 12V and 24V coils and has external magnetic shield options. Ideally suited for security, telecom, instrumentation, process control, industrial and automatic test equipment (ATE) applications. Miniature single-in-line (SIL) package Available with standard 5V, 12V or 24V coil options High-voltage switching version available Normally open and change-over contact configurations available External magnetic shield option available
Datasheet
Datasheet Summary
Powered by GS/AI

The HE3321A12 is a miniature single-in-line reed relay with a normally open contact configuration, designed for switching up to 200Vdc at 10W with a maximum contact current of 0.5Adc. It features a 12V nominal coil with a resistance of 500 ohms, an operate voltage of 9.0V, and a release voltage of 1.0V. The relay operates over a temperature range of -40°C to +85°C, has a maximum operate and release time of 1.0ms, and supports insulation resistance of at least 10^10 ohms. It is housed in a transfer-molded package measuring 24.13mm in length, 7.00mm in width, and 7.40mm in height, with a pin spacing of 2.54mm. The device is UL recognized as an Industrial Control Switch with file number E47258 and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The HE3321A12 is a miniature single-in-line reed relay with a normally open contact configuration, designed for switching up to 200Vdc at 10W with a maximum contact current of 0.5Adc. It features a 12V nominal coil with a resistance of 500 ohms, an operate voltage of 9.0V, and a release voltage of 1.0V. The relay operates over a temperature range of -40°C to +85°C, has a maximum operate and release time of 1.0ms, and supports insulation resistance of at least 10^10 ohms. It is housed in a transfer-molded package measuring 24.13mm in length, 7.00mm in width, and 7.40mm in height, with a pin spacing of 2.54mm. The device is UL recognized as an Industrial Control Switch with file number E47258 and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Reed Relay in Single-In-Line (SIL) Package - HE3321A12 - Littelfuse, Inc.
Rosemont, IL, United States
Reed Relay in Single-In-Line (SIL) Package
HE3321A12
Reed Relay in Single-In-Line (SIL) Package HE3321A12
Miniature reed relay in a single-in-line (SIL) package with a choice of normally open, normallyopen high-voltageorchange over contacts capable of switching up to 300Vdc at 10W. Available with 5V, 12V and 24V coils and has external magnetic shield options. Ideally suited for security, telecom, instrumentation, process control, industrial and automatic test equipment (ATE) applications. Miniature single-in-line (SIL) package Available with standard 5V, 12V or 24V coil options High-voltage switching version available Normally open and change-over contact configurations available External magnetic shield option available

Miniature reed relay in a single-in-line (SIL) package with a choice of normally open, normallyopen high-voltageorchangeover contacts capable of switching up to 300Vdc at 10W. Available with 5V, 12V and 24V coils and has external magnetic shield options. Ideally suited for security, telecom, instrumentation, process control, industrial and automatic test equipment (ATE) applications. Miniature single-in-line (SIL) package Available with standard 5V, 12V or 24V coil options High-voltage switching version available Normally open and change-over contact configurations available External magnetic shield option available

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Reed Relays
Product Number HE3321A12
Product Name Reed Relay in Single-In-Line (SIL) Package
DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - PB689-ND - DigiKey
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
4 suppliers
Reed Relays - 1782725 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Operating Temp -40 F (-40 C)
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Relays, Contactors & Transformers - Solenoids & Relays - Series: HCR-5 - 90292 - 90292 - Littelfuse, Inc.
Specs
Mounting Chassis Mount
Operating Temp -40 to 149 F (-40 to 65 C)
AC Voltage 0.8667 volts
View Details
2 suppliers