The Hamlin HE700 series relay is a reed relay with a single pole, single throw normally open (SPST-NO) contact configuration. It is designed for through-hole mounting and operates at a maximum switching voltage of 200V DC and a maximum switching current of 0.5A. The relay features a coil voltage of 24V DC with a coil resistance of 2.15 kΩ. It is suitable for applications requiring reliable switching in environments where space is limited, thanks to its miniature dual in-line package design. The relay is RoHS compliant, ensuring it meets environmental standards. Its hermetically sealed contacts provide immunity to environmental factors, making it a robust choice for various applications including security, telecom, instrumentation, and process control.
REED RELAY, SPST-NO, 24 VDC, HE700 SERIES, THROUGH HOLE, 2.15 KOHM, 500MA, 200VDC. FREE 2 YEAR RADWELL WARRANTY
RELAY, REED, SPST-NO, 200VDC, 0.5A, THT; Contact Configuration:SPST-N
| DigiKey | Radwell International | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Reed Relays | Reed Relays | Reed Relays | Reed Relays |
| Product Number | HE105-ND | 19110284 | 97K1317 | HE721A2410 |
| Product Name | Reed Relays | Relay/Socket | Relay, Reed, Spst-No, 200Vdc, 0.5A, Tht; Contact Configuration Hamlin | Relays - Reed Relays |
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | Single Throw | |
| Operating Temp | -40 to 185 F (-40 to 85 C) | |||
| DC Coil Voltage | 24 volts | 24 volts | 24 volts |