Littelfuse, Inc. Reed Relays HE721A2400

Description
RELAY REED SPST 500MA 24V
Request a Quote Datasheet
Description
RELAY REED SPST 500MA 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - HE104-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
HE104-ND
Reed Relays HE104-ND
RELAY REED SPST 500MA 24V

RELAY REED SPST 500MA 24V

Buy Now Datasheet
Relays - Reed Relays - 1373476-HE721A2400 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Reed Relays
1373476-HE721A2400
Relays - Reed Relays 1373476-HE721A2400
Win Source Part Number: 1373476-HE721A2400 Category: Relays - Reed Relays Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: HE700 Package: Tube Product Status: Active Mounting Type: Through Hole HTSUS: 8536.41.0030 REACH Status: REACH Unaffected ECCN: EAR99 Termination Style: PC Pin Coil Voltage: 24VDC Contact Form: SPST-NO (1 Form A) Contact Rating (Current): 500 mA Switching Voltage: 200VDC - Max Coil Current: 11.1 mA Coil Type: Non Latching Must Operate Voltage: 16 VDC Must Release Voltage: 2 VDC Operate Time: 1 ms Release Time: 1 ms Coil Resistance: 2.15 kOhms

Win Source Part Number: 1373476-HE721A2400
Category: Relays - Reed Relays
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: HE700
Package: Tube
Product Status: Active
Mounting Type: Through Hole
HTSUS: 8536.41.0030
REACH Status: REACH Unaffected
ECCN: EAR99
Termination Style: PC Pin
Coil Voltage: 24VDC
Contact Form: SPST-NO (1 Form A)
Contact Rating (Current): 500 mA
Switching Voltage: 200VDC - Max
Coil Current: 11.1 mA
Coil Type: Non Latching
Must Operate Voltage: 16 VDC
Must Release Voltage: 2 VDC
Operate Time: 1 ms
Release Time: 1 ms
Coil Resistance: 2.15 kOhms

Buy Now Datasheet
Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Littelfuse - 05M4140 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Littelfuse
05M4140
Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Littelfuse 05M4140
RELAY, REED, SPST-NO, 200V, 0.5A, THT; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Product Range:HE700 Series; Relay Mounting:Through Hole; Coil Resistance:2.15kohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

RELAY, REED, SPST-NO, 200V, 0.5A, THT; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Product Range:HE700 Series; Relay Mounting:Through Hole; Coil Resistance:2.15kohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

Supplier's Site
Relays - Reed Relays HE721A2400
RELAY REED SPST 500MA 24V

RELAY REED SPST 500MA 24V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Reed Relays Reed Relays Reed Relays Reed Relays
Product Number HE104-ND 1373476-HE721A2400 05M4140 HE721A2400
Product Name Reed Relays Relays - Reed Relays Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Littelfuse Relays - Reed Relays
Mounting PCBoard PCBoard; Through Hole PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -40 to 185 F (-40 to 85 C)
DC Coil Voltage 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - JWD-171-15-ND - DigiKey
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
3 suppliers
Reed Relays - 2919732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Solenoid Relays - 24063-08 - Littelfuse, Inc.
Specs
Maximum Switching Current 65.00 amps
View Details
3 suppliers