Littelfuse, Inc. Solenoid Relays 24063-08

Description
The 24 V 65 A Continuous-Duty SPST Series Insulated Solenoid Relay (24063-08) is designed with a PVC-coated plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts.This insulated solenoid features studs that are electrically isolated from the housing. The heavy-duty, durable contacts and the high contact force developed by the solenoid allow this relay to handle high current loads.In addition, this model of the Continuous Duty SPST series solenoid relay has an intermittent rating of 120 A make, 65 A break at 10 seconds on, 30 minutes off, and it is UL and CE approved. 65 A continuous current rating 120 A make, 65 A break at 10 seconds on, 30 minutes off 24 V coil and a coil impedance of 71 ohms Insulated coil design electrically isolates the studs from the housing SPST circuitry and normally open contacts Plated steel housing with a PVC coating is sealed to an IP66 rating Two large 5/16"-24 copper power studs and two small #10-32 steel coil studs (control circuit) are heavy and durable Flat bracket Included hex nuts and lock washers are assembled UL & CE approved
Request a Quote Datasheet
Description
The 24 V 65 A Continuous-Duty SPST Series Insulated Solenoid Relay (24063-08) is designed with a PVC-coated plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts.This insulated solenoid features studs that are electrically isolated from the housing. The heavy-duty, durable contacts and the high contact force developed by the solenoid allow this relay to handle high current loads.In addition, this model of the Continuous Duty SPST series solenoid relay has an intermittent rating of 120 A make, 65 A break at 10 seconds on, 30 minutes off, and it is UL and CE approved. 65 A continuous current rating 120 A make, 65 A break at 10 seconds on, 30 minutes off 24 V coil and a coil impedance of 71 ohms Insulated coil design electrically isolates the studs from the housing SPST circuitry and normally open contacts Plated steel housing with a PVC coating is sealed to an IP66 rating Two large 5/16"-24 copper power studs and two small #10-32 steel coil studs (control circuit) are heavy and durable Flat bracket Included hex nuts and lock washers are assembled UL & CE approved
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid Relays - 24063-08 - Littelfuse, Inc.
Rosemont, IL, United States
Solenoid Relays
24063-08
Solenoid Relays 24063-08
The 24 V 65 A Continuous-Duty SPST Series Insulated Solenoid Relay (24063-08) is designed with a PVC-coated plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts.This insulated solenoid features studs that are electrically isolated from the housing. The heavy-duty, durable contacts and the high contact force developed by the solenoid allow this relay to handle high current loads.In addition, this model of the Continuous Duty SPST series solenoid relay has an intermittent rating of 120 A make, 65 A break at 10 seconds on, 30 minutes off, and it is UL and CE approved. 65 A continuous current rating 120 A make, 65 A break at 10 seconds on, 30 minutes off 24 V coil and a coil impedance of 71 ohms Insulated coil design electrically isolates the studs from the housing SPST circuitry and normally open contacts Plated steel housing with a PVC coating is sealed to an IP66 rating Two large 5/16"-24 copper power studs and two small #10-32 steel coil studs (control circuit) are heavy and durable Flat bracket Included hex nuts and lock washers are assembled UL & CE approved

The 24 V 65 A Continuous-Duty SPST Series Insulated Solenoid Relay (24063-08) is designed with a PVC-coated plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts.This insulated solenoid features studs that are electrically isolated from the housing. The heavy-duty, durable contacts and the high contact force developed by the solenoid allow this relay to handle high current loads.In addition, this model of the Continuous Duty SPST series solenoid relay has an intermittent rating of 120 A make, 65 A break at 10 seconds on, 30 minutes off, and it is UL and CE approved. 65 A continuous current rating 120 A make, 65 A break at 10 seconds on, 30 minutes off 24 V coil and a coil impedance of 71 ohms Insulated coil design electrically isolates the studs from the housing SPST circuitry and normally open contacts Plated steel housing with a PVC coating is sealed to an IP66 rating Two large 5/16"-24 copper power studs and two small #10-32 steel coil studs (control circuit) are heavy and durable Flat bracket Included hex nuts and lock washers are assembled UL & CE approved

Datasheet
Power Relays, Over 2 Amps - F8554-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
F8554-ND
Power Relays, Over 2 Amps F8554-ND
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Chassis Mount

General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Chassis Mount

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
24063-08
Relays - Power Relays, Over 2 Amps 24063-08
RELAY GEN PURPOSE SPST 85A 24V

RELAY GEN PURPOSE SPST 85A 24V

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Reed Relays Electromechanical Relays High Voltage Relays
Product Number 24063-08 F8554-ND 24063-08
Product Name Solenoid Relays Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps
Maximum Switching Current 65.00 amps
Relay Type General
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount
Poles Single Pole (SP) Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Basic relay - 788-170 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers
31A/35A Miniature Power Relay - CHFN-H Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details