Miniature reed relay in a single-in-line (SIL) package with a choice of normally open or data switching contacts capable of switching up to 200Vdc at 10W. Available with 5V, 12V and 24V coils and has external magnetic shield and diode-suppressed coil options. Ideally suited for telecom, instrumentation, process control and industrial applications. Data switching contacts are especially recommended for automatic test equipment (ATE) applications. Miniature single-in-line (SIL) package Optional coil suppression diode is available to protect coil drive circuits Available with normally open contacts Available in specialist ATE version External magnetic shield option available
| Littelfuse, Inc. | |
|---|---|
| Product Category | Reed Relays |
| Product Number | HE3671A24 |
| Product Name | Reed Relay in Miniature Single-In-Line (SIL) Package |
| DC Voltage | 200 volts |