Littelfuse, Inc. Relays, Contactors & Transformers - Solenoids & Relays - Series: HCR-6 - 90341 90341

Description
Relays control circuits through a low-power signal. An electro-magnetic current actuates the relay, creating a closed circuit within the device. General purpose relays are used in applications including HVAC systems, standby power supplies and telephone exchanges. We carry extensive inventory to meet delivery schedules.
Request a Quote Datasheet
Description
Relays control circuits through a low-power signal. An electro-magnetic current actuates the relay, creating a closed circuit within the device. General purpose relays are used in applications including HVAC systems, standby power supplies and telephone exchanges. We carry extensive inventory to meet delivery schedules.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays, Contactors & Transformers - Solenoids & Relays - Series: HCR-6 - 90341 - 90341 - Littelfuse, Inc.
Rosemont, IL, United States
Relays, Contactors & Transformers - Solenoids & Relays - Series: HCR-6 - 90341
90341
Relays, Contactors & Transformers - Solenoids & Relays - Series: HCR-6 - 90341 90341
Relays control circuits through a low-power signal. An electro-magnetic current actuates the relay, creating a closed circuit within the device. General purpose relays are used in applications including HVAC systems, standby power supplies and telephone exchanges. We carry extensive inventory to meet delivery schedules.

Relays control circuits through a low-power signal. An electro-magnetic current actuates the relay, creating a closed circuit within the device. General purpose relays are used in applications including HVAC systems, standby power supplies and telephone exchanges. We carry extensive inventory to meet delivery schedules.

Datasheet
Power Relays, Over 2 Amps - 3766-90341-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
3766-90341-ND
Power Relays, Over 2 Amps 3766-90341-ND
General Purpose Relay DPDT (2 Form C) 120VAC Coil Chassis Mount

General Purpose Relay DPDT (2 Form C) 120VAC Coil Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Reed Relays Electromechanical Relays
Product Number 90341 3766-90341-ND
Product Name Relays, Contactors & Transformers - Solenoids & Relays - Series: HCR-6 - 90341 Power Relays, Over 2 Amps
Mounting Chassis Mount Chassis Mount
Operating Temp -67 to 257 F (-55 to 125 C) -40 to 149 F (-40 to 65 C)
AC Voltage 120 volts
DC Coil Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 13.31 - EMR switchbox mount monostable relay - 133182304300 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, ukca
NO 1
View Details
Mini Relays - 1-1414312-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
DC Coil Voltage 12 volts
Resistance 91 ohms
View Details
Relay module - 857-368/006-000 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
10A Miniature Power Relay - A2 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details