Littelfuse, Inc. Reed Relays HE3621A1250

Description
RELAY REED SPST 500MA 12V
Request a Quote Datasheet
Description
RELAY REED SPST 500MA 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - HE596-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
HE596-ND
Reed Relays HE596-ND
RELAY REED SPST 500MA 12V

RELAY REED SPST 500MA 12V

Buy Now Datasheet
Reed Relays - 1294-HE3621A1250-CHP - DigiKey
Thief River Falls, MN, United States
RELAY REED SPST 500MA 12V

RELAY REED SPST 500MA 12V

Buy Now Datasheet
Reed Relay, Spst-No, 0.5A, 200Vdc, Th; Contact Configuration Littelfuse - 02M8449 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst-No, 0.5A, 200Vdc, Th; Contact Configuration Littelfuse
02M8449
Reed Relay, Spst-No, 0.5A, 200Vdc, Th; Contact Configuration Littelfuse 02M8449
REED RELAY, SPST-NO, 0.5A, 200VDC, TH; Contact Configuration:SPST-N O; Coil Voltage:12V; Product Range:HE3621 Series; Relay Mounting:Through Hole; Coil Resistance:1kohm; Switching Current Max:500mA; Switching Voltage Max:200VDC RoHS Compliant: Yes

REED RELAY, SPST-NO, 0.5A, 200VDC, TH; Contact Configuration:SPST-NO; Coil Voltage:12V; Product Range:HE3621 Series; Relay Mounting:Through Hole; Coil Resistance:1kohm; Switching Current Max:500mA; Switching Voltage Max:200VDC RoHS Compliant: Yes

Supplier's Site
Relays - Reed Relays HE3621A1250
RELAY REED SPST 500MA 12V

RELAY REED SPST 500MA 12V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Reed Relays Reed Relays Reed Relays
Product Number HE596-ND 02M8449 HE3621A1250
Product Name Reed Relays Reed Relay, Spst-No, 0.5A, 200Vdc, Th; Contact Configuration Littelfuse Relays - Reed Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -40 to 185 F (-40 to 85 C)
DC Coil Voltage 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Electromechanical Relays & Contactors - 2-1393771-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 28 volts
View Details
3 suppliers
Reed Relays - 6721567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Double Pole (DP)
Approvals RoHS
View Details
EMR Series - EMR131B06 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 26 x 9 x 9.8 mm
Poles Single Pole (SP)
Throw Single Throw
View Details