Littelfuse, Inc. Reed Relays HE3321C0500

Description
RELAY REED SPDT 250MA 5V
Request a Quote Datasheet
Description
RELAY REED SPDT 250MA 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - HE203-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
HE203-ND
Reed Relays HE203-ND
RELAY REED SPDT 250MA 5V

RELAY REED SPDT 250MA 5V

Buy Now Datasheet
Relays - Reed Relays - 1373479-HE3321C0500 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Reed Relays
1373479-HE3321C0500
Relays - Reed Relays 1373479-HE3321C0500
Win Source Part Number: 1373479-HE3321C0500 Category: Relays - Reed Relays Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: HE3300 Package: Bulk Product Status: Active Mounting Type: Through Hole HTSUS: 8536.41.0030 REACH Status: REACH Unaffected ECCN: EAR99 Termination Style: PC Pin Coil Voltage: 5VDC Contact Form: SPDT (1 Form C) Contact Rating (Current): 250 mA Switching Voltage: 175VDC - Max Coil Current: 40 mA Coil Type: Non Latching Must Operate Voltage: 3.75 VDC Must Release Voltage: 0.5 VDC Operate Time: 3 ms Release Time: 3 ms Coil Resistance: 125 Ohms

Win Source Part Number: 1373479-HE3321C0500
Category: Relays - Reed Relays
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: HE3300
Package: Bulk
Product Status: Active
Mounting Type: Through Hole
HTSUS: 8536.41.0030
REACH Status: REACH Unaffected
ECCN: EAR99
Termination Style: PC Pin
Coil Voltage: 5VDC
Contact Form: SPDT (1 Form C)
Contact Rating (Current): 250 mA
Switching Voltage: 175VDC - Max
Coil Current: 40 mA
Coil Type: Non Latching
Must Operate Voltage: 3.75 VDC
Must Release Voltage: 0.5 VDC
Operate Time: 3 ms
Release Time: 3 ms
Coil Resistance: 125 Ohms

Buy Now Datasheet
Relays - Reed Relays HE3321C0500
RELAY REED SPDT 250MA 5V

RELAY REED SPDT 250MA 5V

Supplier's Site
Relay, Reed, Spdt, 175Vdc, 0.25A, Tht; Contact Configuration Littelfuse - 05M4136 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spdt, 175Vdc, 0.25A, Tht; Contact Configuration Littelfuse
05M4136
Relay, Reed, Spdt, 175Vdc, 0.25A, Tht; Contact Configuration Littelfuse 05M4136
RELAY, REED, SPDT, 175VDC, 0.25A, THT; Contact Configuration:SPDT; Coil Voltage:5VDC; Product Range:HE3300 Series; Relay Mounting:Through Hole; Coil Resistance:125ohm; Switching Current Max:250mA; Switching Voltage Max:175VDC RoHS Compliant: Yes

RELAY, REED, SPDT, 175VDC, 0.25A, THT; Contact Configuration:SPDT; Coil Voltage:5VDC; Product Range:HE3300 Series; Relay Mounting:Through Hole; Coil Resistance:125ohm; Switching Current Max:250mA; Switching Voltage Max:175VDC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays Reed Relays Reed Relays
Product Number HE203-ND 1373479-HE3321C0500 HE3321C0500 05M4136
Product Name Reed Relays Relays - Reed Relays Relays - Reed Relays Relay, Reed, Spdt, 175Vdc, 0.25A, Tht; Contact Configuration Littelfuse
Mounting PCBoard PCBoard; Through Hole Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Operating Temp -40 to 185 F (-40 to 85 C)
DC Coil Voltage 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Dry Reed Relay; Contact Configuration Potter&brumfield Te Connectivity - 46F3513 - Newark, An Avnet Company
Specs
Mounting PCBoard; PCB
Poles Single Pole (SP)
Throw Single Throw
View Details
2 suppliers
Reed Relays - 6721567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Double Pole (DP)
Approvals RoHS
View Details
32V Time Delay Relay with 24V Coil - 05930700 - Littelfuse, Inc.
Specs
Mounting Faston
Maximum Switching Current 5.00 amps
DC Coil Voltage 24 volts
View Details