The HE3321C05 is a miniature single-in-line reed relay with Form C (SPDT-CO) contacts, rated for switching up to 175Vdc and 120Vac at 5W, with a 5V coil and a maximum contact current of 0.25Adc. It features a transfer molded package measuring 24.13mm in length, 7.00mm in width, and 7.40mm in height, with an operating temperature range of -40°C to +85°C. The relay is hermetically sealed, RoHS compliant, and UL recognized as an Industrial Control Switch. It includes standard insulation resistance of 10ⁱ⁰ Ω and contact resistance of 0.200 Ω maximum.
Miniature reed relay in a single-in-line (SIL) package with a choice of normally open, normallyopen high-voltageorchange
| Littelfuse, Inc. | |
|---|---|
| Product Category | Reed Relays |
| Product Number | HE3321C05 |
| Product Name | Reed Relay in Single-In-Line (SIL) Package |
| Approvals | RoHS |