Littelfuse, Inc. Mechanical Relay HCR-12AQ1AA

Description
Relays control circuits through a low-power signal. An electro-magnetic current actuates the relay, creating a closed circuit within the device. General purpose relays are used in applications including HVAC systems, food & beverage, standby power supplies and water/wastewater. We carry extensive inventory to meet delivery schedules.
Description
Relays control circuits through a low-power signal. An electro-magnetic current actuates the relay, creating a closed circuit within the device. General purpose relays are used in applications including HVAC systems, food & beverage, standby power supplies and water/wastewater. We carry extensive inventory to meet delivery schedules.
Datasheet
Datasheet Summary
Powered by GS/AI

The HCR-12AQ1AA is a DPST-NO mechanical relay in the HCR-1 Series, rated for 30 A at 277 VAC, with a 24 VAC coil. It features 0.250" quick-connect terminals, chassis mounting, and operates from -40 °C to 65 °C. The relay complies with UL 60947-4-1, CSA C22.2, UL 60335-2-40, and RoHS Directive 2011/65/EU, and is certified cURus under File No. E227250. Insulation system is Class F (155 °C). Unit weight is 3.04 oz.

Datasheet Summary
Powered by GS/AI

The HCR-12AQ1AA is a DPST-NO mechanical relay in the HCR-1 Series, rated for 30 A at 277 VAC, with a 24 VAC coil. It features 0.250" quick-connect terminals, chassis mounting, and operates from -40 °C to 65 °C. The relay complies with UL 60947-4-1, CSA C22.2, UL 60335-2-40, and RoHS Directive 2011/65/EU, and is certified cURus under File No. E227250. Insulation system is Class F (155 °C). Unit weight is 3.04 oz.

Suppliers

Company
Product
Description
Supplier Links
Mechanical Relay - HCR-12AQ1AA - Littelfuse, Inc.
Rosemont, IL, United States
Mechanical Relay
HCR-12AQ1AA
Mechanical Relay HCR-12AQ1AA
Relays control circuits through a low-power signal. An electro-magnetic current actuates the relay, creating a closed circuit within the device. General purpose relays are used in applications including HVAC systems, food & beverage, standby power supplies and water/wastewater. We carry extensive inventory to meet delivery schedules.

Relays control circuits through a low-power signal. An electro-magnetic current actuates the relay, creating a closed circuit within the device. General purpose relays are used in applications including HVAC systems, food & beverage, standby power supplies and water/wastewater. We carry extensive inventory to meet delivery schedules.

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Reed Relays
Product Number HCR-12AQ1AA
Product Name Mechanical Relay
Mounting Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 2919710 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
RELAY REED SPST-NO .5A 15VDC SIL - V23100V4515A010 - ASAP Semiconductor LLC
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
4 suppliers
14 V Max 200 A Solenoid Relays - 24612-13-BX - Littelfuse, Inc.
Specs
Maximum Switching Current 200.00 amps
View Details