RELAY, REED, SPST-NO, 200VDC, 0.5A, THT; Contact Configuration:SPST-N
REED RELAY, HE3300 SERIES, 4-PIN, SPST-NO, 1 FORM A, 24 VDC, 0.5 AMP, 2 KOHM, 500 MA, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
HAMLIN HE3321A2400 Reed Relay, HE3300 Series, SPST-NO, 24 VDC, Through Hole, 2 kohm, 500 mA
RELAY REED SPST 500MA 24V
| DigiKey | Newark, An Avnet Company | Radwell International | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Reed Relays | Reed Relays | Reed Relays | Reed Relays | Reed Relays |
| Product Number | HE202-ND | 28F2012 | 430629 | 461-HE3321A2400 | HE3321A2400 |
| Product Name | Reed Relays | Relay, Reed, Spst-No, 200Vdc, 0.5A, Tht; Contact Configuration Littelfuse | Relay/Socket | HAMLIN HE3321A2400 Reed Relay, HE3300 Series, SPST-NO, 24 VDC, Through Hole, 2 kohm, 500 mA | Relays - Reed Relays |
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Single Throw | Single Throw | Single Throw | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | ||||
| DC Coil Voltage | 24 volts | 24 volts | 24 volts | 24 volts |