Littelfuse, Inc. Relays - Reed Relays HE3351A1200

Description
Win Source Part Number: 1373480-HE3351A1200 Category: Relays - Reed Relays Temperature Range - Operating: -20°C ~ 85°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: HE3300 Package: Tube Product Status: Active Mounting Type: Through Hole HTSUS: 8536.41.0030 REACH Status: REACH Unaffected ECCN: EAR99 Termination Style: PC Pin Coil Voltage: 12VDC Contact Form: SPST-NO (1 Form A) Contact Rating (Current): 1 A Switching Voltage: 300VDC - Max Coil Current: 24 mA Coil Type: Non Latching Must Operate Voltage: 9 VDC Must Release Voltage: 1 VDC Operate Time: 1 ms Release Time: 1 ms Coil Resistance: 500 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1373480-HE3351A1200 Category: Relays - Reed Relays Temperature Range - Operating: -20°C ~ 85°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: HE3300 Package: Tube Product Status: Active Mounting Type: Through Hole HTSUS: 8536.41.0030 REACH Status: REACH Unaffected ECCN: EAR99 Termination Style: PC Pin Coil Voltage: 12VDC Contact Form: SPST-NO (1 Form A) Contact Rating (Current): 1 A Switching Voltage: 300VDC - Max Coil Current: 24 mA Coil Type: Non Latching Must Operate Voltage: 9 VDC Must Release Voltage: 1 VDC Operate Time: 1 ms Release Time: 1 ms Coil Resistance: 500 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Reed Relays - 1373480-HE3351A1200 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Reed Relays
1373480-HE3351A1200
Relays - Reed Relays 1373480-HE3351A1200
Win Source Part Number: 1373480-HE3351A1200 Category: Relays - Reed Relays Temperature Range - Operating: -20°C ~ 85°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: HE3300 Package: Tube Product Status: Active Mounting Type: Through Hole HTSUS: 8536.41.0030 REACH Status: REACH Unaffected ECCN: EAR99 Termination Style: PC Pin Coil Voltage: 12VDC Contact Form: SPST-NO (1 Form A) Contact Rating (Current): 1 A Switching Voltage: 300VDC - Max Coil Current: 24 mA Coil Type: Non Latching Must Operate Voltage: 9 VDC Must Release Voltage: 1 VDC Operate Time: 1 ms Release Time: 1 ms Coil Resistance: 500 Ohms

Win Source Part Number: 1373480-HE3351A1200
Category: Relays - Reed Relays
Temperature Range - Operating: -20°C ~ 85°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: HE3300
Package: Tube
Product Status: Active
Mounting Type: Through Hole
HTSUS: 8536.41.0030
REACH Status: REACH Unaffected
ECCN: EAR99
Termination Style: PC Pin
Coil Voltage: 12VDC
Contact Form: SPST-NO (1 Form A)
Contact Rating (Current): 1 A
Switching Voltage: 300VDC - Max
Coil Current: 24 mA
Coil Type: Non Latching
Must Operate Voltage: 9 VDC
Must Release Voltage: 1 VDC
Operate Time: 1 ms
Release Time: 1 ms
Coil Resistance: 500 Ohms

Buy Now Datasheet
Reed Relays - HE128-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
HE128-ND
Reed Relays HE128-ND
RELAY REED SPST 1A 12V

RELAY REED SPST 1A 12V

Buy Now Datasheet
Relay, Reed, Spst-No, 300V, 1A, Tht; Contact Configuration Littelfuse - 05M4137 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 300V, 1A, Tht; Contact Configuration Littelfuse
05M4137
Relay, Reed, Spst-No, 300V, 1A, Tht; Contact Configuration Littelfuse 05M4137
RELAY, REED, SPST-NO, 300V, 1A, THT; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Product Range:HE3300 Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:1A; Switching Voltage Max:300V RoHS Compliant: Yes

RELAY, REED, SPST-NO, 300V, 1A, THT; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Product Range:HE3300 Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:1A; Switching Voltage Max:300V RoHS Compliant: Yes

Supplier's Site
Relays - Reed Relays HE3351A1200
RELAY REED SPST 1A 12V

RELAY REED SPST 1A 12V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Reed Relays Reed Relays Reed Relays Reed Relays
Product Number 1373480-HE3351A1200 HE128-ND 05M4137 HE3351A1200
Product Name Relays - Reed Relays Reed Relays Relay, Reed, Spst-No, 300V, 1A, Tht; Contact Configuration Littelfuse Relays - Reed Relays
Mounting PCBoard; Through Hole PCBoard PCBoard; Through Hole Through Hole
Resistance 500 ohms 500 ohms
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -4 to 185 F (-20 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - PB886-ND - DigiKey
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 2919704 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Throw Double Throw
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
EMR Series - EMR111C24 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 26 x 9 x 9.8 mm
Poles Single Pole (SP)
Throw Double Throw
View Details