Littelfuse, Inc. Reed Relays - HE3321A1200 HE3321A1200

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 873485-HE3321A1200 Series: HE3300 Operating Temperature Range: -40°C ~ 85°C Package: Bulk Mounting: Through Hole Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 480 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks HTSUS: 8536.41.0030 Other Part Number: HE201, 18-HE3321A1200, Q3514762, HE201-NDL, HE201-ND
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 873485-HE3321A1200 Series: HE3300 Operating Temperature Range: -40°C ~ 85°C Package: Bulk Mounting: Through Hole Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 480 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks HTSUS: 8536.41.0030 Other Part Number: HE201, 18-HE3321A1200, Q3514762, HE201-NDL, HE201-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - HE3321A1200 - 873485-HE3321A1200 - Win Source Electronics
Laguna Hills, CA, United States
Reed Relays - HE3321A1200
873485-HE3321A1200
Reed Relays - HE3321A1200 873485-HE3321A1200
Manufacturer: Littelfuse Inc. Win Source Part Number: 873485-HE3321A1200 Series: HE3300 Operating Temperature Range: -40°C ~ 85°C Package: Bulk Mounting: Through Hole Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 480 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks HTSUS: 8536.41.0030 Other Part Number: HE201, 18-HE3321A1200, Q3514762, HE201-NDL, HE201-ND

Manufacturer: Littelfuse Inc.
Win Source Part Number: 873485-HE3321A1200
Series: HE3300
Operating Temperature Range: -40°C ~ 85°C
Package: Bulk
Mounting: Through Hole
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 480
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
HTSUS: 8536.41.0030
Other Part Number: HE201, 18-HE3321A1200, Q3514762, HE201-NDL, HE201-ND

Buy Now Datasheet
Reed Relays - 18-HE3321A1200-ND - DigiKey
Thief River Falls, MN, United States
RELAY REED SPST 500MA 12V

RELAY REED SPST 500MA 12V

Buy Now Datasheet
Relays - Reed Relays HE3321A1200
RELAY REED SPST 500MA 12V

RELAY REED SPST 500MA 12V

Supplier's Site
Relay, Reed, Spst-No, 200Vdc, 0.5A, Tht; Contact Configuration Littelfuse - 85R4624 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 200Vdc, 0.5A, Tht; Contact Configuration Littelfuse
85R4624
Relay, Reed, Spst-No, 200Vdc, 0.5A, Tht; Contact Configuration Littelfuse 85R4624
RELAY, REED, SPST-NO, 200VDC, 0.5A, THT; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Product Range:HE3300 Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:500mA; Switching Voltage Max:200VDC; RoHS Compliant: Yes

RELAY, REED, SPST-NO, 200VDC, 0.5A, THT; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Product Range:HE3300 Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:500mA; Switching Voltage Max:200VDC; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays Reed Relays Reed Relays
Product Number 873485-HE3321A1200 18-HE3321A1200-ND HE3321A1200 85R4624
Product Name Reed Relays - HE3321A1200 Reed Relays Relays - Reed Relays Relay, Reed, Spst-No, 200Vdc, 0.5A, Tht; Contact Configuration Littelfuse
Mounting PCBoard; Through Hole PCBoard Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -40 to 185 F (-40 to 85 C)
DC Coil Voltage 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Signal Relays - 4-1393763-8 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details
Reed Relays - 2700008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; PCB Mount
Approvals RoHS
Maximum Switching Current 0.50 amps
View Details
Reed Relay in Dual-In-Line (DIP) Package - HE721B05 - Littelfuse, Inc.
Specs
Approvals RoHS
DC Voltage 200 volts
DC Power 10 watts
View Details