C&K Components Limit Switches HDT0104

Description
Switch SPST-NO Surface Mount
Request a Quote Datasheet
Description
Switch SPST-NO Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Switches - CKN12168CT-ND - DigiKey
Thief River Falls, MN, United States
Limit Switches
CKN12168CT-ND
Limit Switches CKN12168CT-ND
Switch SPST-NO Surface Mount

Switch SPST-NO Surface Mount

Buy Now Datasheet
Limit Switches - CKN12168TR-ND - DigiKey
Thief River Falls, MN, United States
Limit Switches
CKN12168TR-ND
Limit Switches CKN12168TR-ND
Switch SPST-NO Surface Mount

Switch SPST-NO Surface Mount

Buy Now Datasheet
Limit Switches - CKN12168DKR-ND - DigiKey
Thief River Falls, MN, United States
Limit Switches
CKN12168DKR-ND
Limit Switches CKN12168DKR-ND
Switch SPST-NO Surface Mount

Switch SPST-NO Surface Mount

Buy Now Datasheet
Switches - Limit Switches - 1376165-HDT0104 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Limit Switches
1376165-HDT0104
Switches - Limit Switches 1376165-HDT0104
Win Source Part Number: 1376165-HDT0104 Category: Switches - Limit Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: HDT Package: Tape & Reel Product Status: Active Mounting Type: Surface Mount HTSUS: 8536.50.7000 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 1mA (DC) Circuit: SPST-NO Switch Function: Off-Mom Voltage Rating - DC: 5 V Actuator Type: Angled Toggle (Detector) Termination Style: SMD (SMT) Tab Mechanical Life: 100,000 Cycles Electrical Life: 100,000 Cycles Operating Force: 35gf Operating Position: 0.197" (5.0mm) Pretravel: 0.012" (0.3mm) Overtravel: 0.045" (1.1mm)

Win Source Part Number: 1376165-HDT0104
Category: Switches - Limit Switches
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: HDT
Package: Tape & Reel
Product Status: Active
Mounting Type: Surface Mount
HTSUS: 8536.50.7000
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 1mA (DC)
Circuit: SPST-NO
Switch Function: Off-Mom
Voltage Rating - DC: 5 V
Actuator Type: Angled Toggle (Detector)
Termination Style: SMD (SMT) Tab
Mechanical Life: 100,000 Cycles
Electrical Life: 100,000 Cycles
Operating Force: 35gf
Operating Position: 0.197" (5.0mm)
Pretravel: 0.012" (0.3mm)
Overtravel: 0.045" (1.1mm)

Buy Now Datasheet
Detector Switches - 1543596 - RS Components, Ltd.
Corby, Northants, United Kingdom
Detector Switches
1543596
Detector Switches 1543596
SWITCH DETECTOR SPST-NO 1MA 5V

SWITCH DETECTOR SPST-NO 1MA 5V

Supplier's Site
Switches - Limit Switches - HDT0104 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Limit Switches
HDT0104
Switches - Limit Switches HDT0104
SWITCH DETECTOR SPST-NO 1MA 5V

SWITCH DETECTOR SPST-NO 1MA 5V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Rotary Limit Switches Rotary Limit Switches Limit Switches Linear Limit Switches
Product Number CKN12168CT-ND 1376165-HDT0104 1543596 HDT0104
Product Name Limit Switches Switches - Limit Switches Detector Switches Switches - Limit Switches
Contact Type Momentary Contact
Normal State Normally Open Normally Open
Switch Configuration Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); Spst-no Single Pole, Single Throw (SPST); SPST-NO
Connections SMD (SMT) Tab
Operating Temp -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Limit Switch, Rotate From 7950 - 8250 Degrees - S9200A-G163-27 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 7950 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Pull-wire emergency stop switches - EX-RS655 - EX-RS655-Z22-DS-2D -  - Schmersal Inc.
Specs
Connections Cage clamp
Operating Temp -40 to 70 C (-40 to 158 F)
Maximum Current Rating 6 amps
View Details
Limit switch metal encapsulated - limit switch metal encapsulated - BARTEC
Specs
Operating Temp -28.89 to 15.56 C (-20 to 60 F)
View Details
Position indicator - SASF-S2-B-F-A56 - Festo Corporation
Specs
Operating Temp -25 to 80 C (-13 to 176 F)
View Details