Littelfuse, Inc. EVR EVR-2A06-1

Description
The EVR Series printed circuit board (PCB) two-pole (2P) ac power relay is designed to switch EV charging applications on and off. Its extended contact gap of greater than 3 mm provides better isolation and allows for usage in higher elevation environments. The very compact form factor has a low temperature rise and heavy-duty power switching current up to 40 A/277 V ac. This relay family enables compliance with all EV charging infrastructure standards such as IEC 62955, IEC 62752 and UL 2231.
Request a Quote
Description
The EVR Series printed circuit board (PCB) two-pole (2P) ac power relay is designed to switch EV charging applications on and off. Its extended contact gap of greater than 3 mm provides better isolation and allows for usage in higher elevation environments. The very compact form factor has a low temperature rise and heavy-duty power switching current up to 40 A/277 V ac. This relay family enables compliance with all EV charging infrastructure standards such as IEC 62955, IEC 62752 and UL 2231.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EVR-2A06-1 is a two-pole (2A) AC power relay designed for EV charging applications, featuring PCB terminals and a compact form factor. It switches up to 40 A at 277 V AC with a contact gap exceeding 3 mm for enhanced isolation. The relay has a nominal coil voltage of 6 V DC, a coil resistance of 19.1 Ω, and operates with a power consumption of 1.88 W. Contact resistance is 100 mΩ max at 6 V DC, 1 A. It meets IEC 61810-1 Category CC2, supports overvoltage category III, and is certified to TUV, cURus, and CQC standards. The device is rated for 10,000 electrical cycles at 40 A and 85 °C, with a mechanical life of 1 million cycles minimum. Dimensions are 36.0 mm × 30.0 mm × 22.9 mm, and it weighs 65 grams. The insulation system is Class F, rated for 155 °C maximum temperature.

Datasheet Summary
Powered by GS/AI

The EVR-2A06-1 is a two-pole (2A) AC power relay designed for EV charging applications, featuring PCB terminals and a compact form factor. It switches up to 40 A at 277 V AC with a contact gap exceeding 3 mm for enhanced isolation. The relay has a nominal coil voltage of 6 V DC, a coil resistance of 19.1 Ω, and operates with a power consumption of 1.88 W. Contact resistance is 100 mΩ max at 6 V DC, 1 A. It meets IEC 61810-1 Category CC2, supports overvoltage category III, and is certified to TUV, cURus, and CQC standards. The device is rated for 10,000 electrical cycles at 40 A and 85 °C, with a mechanical life of 1 million cycles minimum. Dimensions are 36.0 mm × 30.0 mm × 22.9 mm, and it weighs 65 grams. The insulation system is Class F, rated for 155 °C maximum temperature.

Suppliers

Company
Product
Description
Supplier Links
EVR - EVR-2A06-1 - Littelfuse, Inc.
Rosemont, IL, United States
EVR
EVR-2A06-1
EVR EVR-2A06-1
The EVR Series printed circuit board (PCB) two-pole (2P) ac power relay is designed to switch EV charging applications on and off. Its extended contact gap of greater than 3 mm provides better isolation and allows for usage in higher elevation environments. The very compact form factor has a low temperature rise and heavy-duty power switching current up to 40 A/277 V ac. This relay family enables compliance with all EV charging infrastructure standards such as IEC 62955, IEC 62752 and UL 2231.

The EVR Series printed circuit board (PCB) two-pole (2P) ac power relay is designed to switch EV charging applications on and off. Its extended contact gap of greater than 3 mm provides better isolation and allows for usage in higher elevation environments. The very compact form factor has a low temperature rise and heavy-duty power switching current up to 40 A/277 V ac. This relay family enables compliance with all EV charging infrastructure standards such as IEC 62955, IEC 62752 and UL 2231.

Datasheet
Power Relays, Over 2 Amps - 18-EVR-2A06-1-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
18-EVR-2A06-1-ND
Power Relays, Over 2 Amps 18-EVR-2A06-1-ND
Relays

Relays

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Reed Relays Electromechanical Relays
Product Number EVR-2A06-1 18-EVR-2A06-1-ND
Product Name EVR Power Relays, Over 2 Amps
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Relay Type General
Mounting PCBoard
Unlock Full Specs
to access all available technical data

Similar Products

60A Automotive Relay - CHAF6 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Relay module - 288-304 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Signal Relays - RY - FCL Components America
FCL Components America
Specs
Mounting TH
View Details