Dip Switch BCD Complement 10 Position Through Hole, Right Angle Rotary for Tool Actuator 0.4VA 20VAC/DC
SW ROTARY DIP BCD COMP 0.4VA 20V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches |
| Product Number | CKN6168-ND | CRD10CM0AB | 34AH7422 |
| Product Name | DIP Switches | Switches - DIP Switches | Dip / Rotary Dip C&k Components |
| Actuator Specifications | Slide Actuator(s) | ||
| Pole and Throw Specifications | Other Type (Special Application) | Other Type (Special Application) | |
| Other Pole and Throw | BCD Complement | BCD Complement | |
| Terminal Type | Other Terminal Type | ||
| Other Terminal Type | Through Hole, Right Angle |