Dip Switch SPST 4 Position Through Hole, Right Angle Slide (Standard) Actuator 100mA 5VDC
Win Source Part Number: 1014880-BD04AV
Category: Switches>DIP Switches
Series: BD
Number of Positions: 4
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Contact Finish: Gold
Package: Tube
Contact Material: Phosphor Bronze
Voltage Rating: 5VDC
Height Above Board: 0.380" (9.64mm)
Length: 0.480" (12.19mm)
Standard Package: 42
Body Material: Polybutylene Terephthalate (PBT), Glass Filled
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 10,000 Cycles
Mechanical Life: 10,000 Cycles
Actuator Level: Raised
Washable: Yes
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: CKN3013,2266-BD04AV,
DIP Switches/SIP Switches R/A STD PRO 4 POS
SWITCH SLIDE DIP SPST 100MA 5V
SWITCH, 4 WAY, SPST, THT, R/A; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Product Range:BD Series; RoHS Compliant: Yes
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | CKN3013-ND | 1014880-BD04AV | BD04AV | BD04AV | 95W3033 |
| Product Name | DIP Switches | Switches - DIP Switches | DIP Switches/SIP Switches | Switches - DIP Switches | Switch, 4 Way, Spst, Tht, R/a; No. Of Circuits C&k Components |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Other Terminal Type | Other Terminal Type | |||
| Other Terminal Type | Through Hole, Right Angle | Through Hole | |||
| Max Current Rating | 0.1000 amps | 0.1000 amps | 0.0250 amps |