Dip Switch SPST 8 Position Surface Mount, Right Angle Piano Actuator 100mA 5VDC
Dip Switch SPST 8 Position Surface Mount, Right Angle Piano Actuator 100mA 5VDC
Dip Switch SPST 8 Position Surface Mount, Right Angle Piano Actuator 100mA 5VDC
DIP Switches / SIP Switches SPST 8POS 0.1A 24VDC SIDE ACTUATED DIP SW
SWITCH PIANO DIP SPST 100MA 5V
DIP SW, SPST, 0.025A, 25VDC, SMD; No. of Circuits:8Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:5V; Contact Current DC Max:100mA RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 108-BPA08SBRTR-ND | BPA08SBR | BPA08SBR | 34AH6863 |
| Product Name | DIP Switches | DIP Switches / SIP Switches | Switches - DIP Switches | Dip Sw, Spst, 0.025A, 25Vdc, Smd; No. Of Circuits C&k Components |
| Actuator Specifications | Side Actuated Lever(s) (Piano) | Side Actuated Lever(s) (Piano) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Surface Mount Technology | Surface Mount Technology | ||
| Max Current Rating | 0.1000 amps | 0.1000 amps |