Littelfuse, Inc. Relays, Contactors & Transformers - Solenoids & Relays - Specialty Relays - Series: Forward Reverse Relay Modules - 97297 97297

Description
Ideal for tarp or lift applications. Also used on hoists, hatches, winches, snowplows, intake/exhaust fans, vehicle outriggers and other reversing applications. Module automatically reverses the direction of the motor when the appropriate control circuit is energized with a pulse from a control switch. Dynamic braking stops the motor when the switch returns to Off. Low-profile module saves space. Studs are securely anchored in epoxy. Dynamic braking. Carries a heavy load current. Intermittent or continuous operation. High performance silver tin oxide contacts assure long cycle life. Fully sealed to IP67 with high strength epoxy for total moisture protection to withstand very harsh environments. Ignition protected. Tin-plated brass studs and hardware for corrosion resistance. For intermittent operation, control switch should be Mom On-Off-Mom On; for continuous operation On-Off-On.
Datasheet
Description
Ideal for tarp or lift applications. Also used on hoists, hatches, winches, snowplows, intake/exhaust fans, vehicle outriggers and other reversing applications. Module automatically reverses the direction of the motor when the appropriate control circuit is energized with a pulse from a control switch. Dynamic braking stops the motor when the switch returns to Off. Low-profile module saves space. Studs are securely anchored in epoxy. Dynamic braking. Carries a heavy load current. Intermittent or continuous operation. High performance silver tin oxide contacts assure long cycle life. Fully sealed to IP67 with high strength epoxy for total moisture protection to withstand very harsh environments. Ignition protected. Tin-plated brass studs and hardware for corrosion resistance. For intermittent operation, control switch should be Mom On-Off-Mom On; for continuous operation On-Off-On.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays, Contactors & Transformers - Solenoids & Relays - Specialty Relays - Series: Forward Reverse Relay Modules - 97297 - 97297 - Littelfuse, Inc.
Rosemont, IL, United States
Relays, Contactors & Transformers - Solenoids & Relays - Specialty Relays - Series: Forward Reverse Relay Modules - 97297
97297
Relays, Contactors & Transformers - Solenoids & Relays - Specialty Relays - Series: Forward Reverse Relay Modules - 97297 97297
Ideal for tarp or lift applications. Also used on hoists, hatches, winches, snowplows, intake/exhaust fans, vehicle outriggers and other reversing applications. Module automatically reverses the direction of the motor when the appropriate control circuit is energized with a pulse from a control switch. Dynamic braking stops the motor when the switch returns to Off. Low-profile module saves space. Studs are securely anchored in epoxy. Dynamic braking. Carries a heavy load current. Intermittent or continuous operation. High performance silver tin oxide contacts assure long cycle life. Fully sealed to IP67 with high strength epoxy for total moisture protection to withstand very harsh environments. Ignition protected. Tin-plated brass studs and hardware for corrosion resistance. For intermittent operation, control switch should be Mom On-Off-Mom On; for continuous operation On-Off-On.

Ideal for tarp or lift applications. Also used on hoists, hatches, winches, snowplows, intake/exhaust fans, vehicle outriggers and other reversing applications. Module automatically reverses the direction of the motor when the appropriate control circuit is energized with a pulse from a control switch. Dynamic braking stops the motor when the switch returns to Off. Low-profile module saves space. Studs are securely anchored in epoxy. Dynamic braking. Carries a heavy load current. Intermittent or continuous operation. High performance silver tin oxide contacts assure long cycle life. Fully sealed to IP67 with high strength epoxy for total moisture protection to withstand very harsh environments. Ignition protected. Tin-plated brass studs and hardware for corrosion resistance. For intermittent operation, control switch should be Mom On-Off-Mom On; for continuous operation On-Off-On.

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Reed Relays
Product Number 97297
Product Name Relays, Contactors & Transformers - Solenoids & Relays - Specialty Relays - Series: Forward Reverse Relay Modules - 97297
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 2919675A - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
Reed Relays - 1835-1069-ND - DigiKey
Comus International
Specs
Mounting PCBoard
Poles Double Pole (DP)
Throw Single Throw
View Details
2 suppliers