Littelfuse, Inc. 14 V Max 200 A Solenoid Relays 24612-03-BX

Description
Our Plastic-Body Intermittent-Duty SPST Series Solenoid Relays are ideal for starting small engines in lawn tractors, golf carts, sweepers, and more.Commonly referred to as remote-acting switches, the starter solenoid models available in this Cole Hersee solenoid series feature single-pole, single-throw (SPST) circuitry with normally open (NO) contacts and a nylon body that is lightweight, durable, and resistant to corrosion.This individually boxed intermittent-duty solenoid relay model (24612-03-BX) features an L-style bracket with slots of 9/32" x 1/2" (7.1 x 12.7 mm) on 2-3/16" (55.5 mm) center. Intermittent-duty solenoid with a 200 A continuous current rating 300 A intermittent current rating at 5 seconds ON, 5 minutes OFF, and a maximum ON time of 20 seconds 12 V insulated coil with a coil impedance of 3.8 ohms L-style bracket with slots of 9/32" x 1/2" (7.1 x 12.7 mm) on 2-3/16" (55.5 mm) center Individually boxed
Request a Quote Datasheet
Description
Our Plastic-Body Intermittent-Duty SPST Series Solenoid Relays are ideal for starting small engines in lawn tractors, golf carts, sweepers, and more.Commonly referred to as remote-acting switches, the starter solenoid models available in this Cole Hersee solenoid series feature single-pole, single-throw (SPST) circuitry with normally open (NO) contacts and a nylon body that is lightweight, durable, and resistant to corrosion.This individually boxed intermittent-duty solenoid relay model (24612-03-BX) features an L-style bracket with slots of 9/32" x 1/2" (7.1 x 12.7 mm) on 2-3/16" (55.5 mm) center. Intermittent-duty solenoid with a 200 A continuous current rating 300 A intermittent current rating at 5 seconds ON, 5 minutes OFF, and a maximum ON time of 20 seconds 12 V insulated coil with a coil impedance of 3.8 ohms L-style bracket with slots of 9/32" x 1/2" (7.1 x 12.7 mm) on 2-3/16" (55.5 mm) center Individually boxed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
14 V Max 200 A Solenoid Relays - 24612-03-BX - Littelfuse, Inc.
Rosemont, IL, United States
14 V Max 200 A Solenoid Relays
24612-03-BX
14 V Max 200 A Solenoid Relays 24612-03-BX
Our Plastic-Body Intermittent-Duty SPST Series Solenoid Relays are ideal for starting small engines in lawn tractors, golf carts, sweepers, and more.Commonly referred to as remote-acting switches, the starter solenoid models available in this Cole Hersee solenoid series feature single-pole, single-throw (SPST) circuitry with normally open (NO) contacts and a nylon body that is lightweight, durable, and resistant to corrosion.This individually boxed intermittent-duty solenoid relay model (24612-03-BX) features an L-style bracket with slots of 9/32" x 1/2" (7.1 x 12.7 mm) on 2-3/16" (55.5 mm) center. Intermittent-duty solenoid with a 200 A continuous current rating 300 A intermittent current rating at 5 seconds ON, 5 minutes OFF, and a maximum ON time of 20 seconds 12 V insulated coil with a coil impedance of 3.8 ohms L-style bracket with slots of 9/32" x 1/2" (7.1 x 12.7 mm) on 2-3/16" (55.5 mm) center Individually boxed

Our Plastic-Body Intermittent-Duty SPST Series Solenoid Relays are ideal for starting small engines in lawn tractors, golf carts, sweepers, and more.Commonly referred to as remote-acting switches, the starter solenoid models available in this Cole Hersee solenoid series feature single-pole, single-throw (SPST) circuitry with normally open (NO) contacts and a nylon body that is lightweight, durable, and resistant to corrosion.This individually boxed intermittent-duty solenoid relay model (24612-03-BX) features an L-style bracket with slots of 9/32" x 1/2" (7.1 x 12.7 mm) on 2-3/16" (55.5 mm) center. Intermittent-duty solenoid with a 200 A continuous current rating 300 A intermittent current rating at 5 seconds ON, 5 minutes OFF, and a maximum ON time of 20 seconds 12 V insulated coil with a coil impedance of 3.8 ohms L-style bracket with slots of 9/32" x 1/2" (7.1 x 12.7 mm) on 2-3/16" (55.5 mm) center Individually boxed

Datasheet
Power Relays, Over 2 Amps - 18-24612-03-BX-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
18-24612-03-BX-ND
Power Relays, Over 2 Amps 18-24612-03-BX-ND
CVP RELAY

CVP RELAY

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Reed Relays Electromechanical Relays
Product Number 24612-03-BX 18-24612-03-BX-ND
Product Name 14 V Max 200 A Solenoid Relays Power Relays, Over 2 Amps
Maximum Switching Current 200.00 amps
Relay Type General
Mounting Chassis Mount
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Type 10.41 - Light dependent relay 16A - 104182300000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, IMQ-grande, ukca
NO 1
View Details
Power Relays - 1-1393092-3 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
2 suppliers
Relay module - 859-303 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
5 suppliers
80A Automotive Relay - CHAF8 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details