Littelfuse, Inc. General Purpose Switching Relay 90342

Description
Relays control circuits through a low-power signal. An electro-magnetic current actuates the relay, creating a closed circuit within the device. General purpose relays are used in applications including HVAC systems, standby power supplies and telephone exchanges. We carry extensive inventory to meet delivery schedules.
Request a Quote
Description
Relays control circuits through a low-power signal. An electro-magnetic current actuates the relay, creating a closed circuit within the device. General purpose relays are used in applications including HVAC systems, standby power supplies and telephone exchanges. We carry extensive inventory to meet delivery schedules.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HCR-6 Series general purpose switching relay is a chassis-mounted device with SPDT contact arrangement, designed for HVAC, standby power, and telephone exchange applications. It features 0.250" (6.35 mm) quick-connect terminals for both power and coil connections, silver cadmium oxide contacts, and operates from -55 °C to 125 °C. This variant is rated for 15 A resistive, 6 A inductive at 250/277 V ac, and 60 A locked rotor current at 125 V ac, with a nominal coil voltage of 240 V ac. It complies with UL 508 under File No. E227250, has a mechanical life of 1 million cycles, and an electrical life of 250,000 cycles for resistive loads. The unit weighs 0.4 lb.

Datasheet Summary
Powered by GS/AI

The HCR-6 Series general purpose switching relay is a chassis-mounted device with SPDT contact arrangement, designed for HVAC, standby power, and telephone exchange applications. It features 0.250" (6.35 mm) quick-connect terminals for both power and coil connections, silver cadmium oxide contacts, and operates from -55 °C to 125 °C. This variant is rated for 15 A resistive, 6 A inductive at 250/277 V ac, and 60 A locked rotor current at 125 V ac, with a nominal coil voltage of 240 V ac. It complies with UL 508 under File No. E227250, has a mechanical life of 1 million cycles, and an electrical life of 250,000 cycles for resistive loads. The unit weighs 0.4 lb.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Switching Relay - 90342 - Littelfuse, Inc.
Rosemont, IL, United States
General Purpose Switching Relay
90342
General Purpose Switching Relay 90342
Relays control circuits through a low-power signal. An electro-magnetic current actuates the relay, creating a closed circuit within the device. General purpose relays are used in applications including HVAC systems, standby power supplies and telephone exchanges. We carry extensive inventory to meet delivery schedules.

Relays control circuits through a low-power signal. An electro-magnetic current actuates the relay, creating a closed circuit within the device. General purpose relays are used in applications including HVAC systems, standby power supplies and telephone exchanges. We carry extensive inventory to meet delivery schedules.

Datasheet
Power Relays, Over 2 Amps - 3766-90342-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
3766-90342-ND
Power Relays, Over 2 Amps 3766-90342-ND
General Purpose Relay DPDT (2 Form C) 240VAC Coil Chassis Mount

General Purpose Relay DPDT (2 Form C) 240VAC Coil Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Reed Relays Electromechanical Relays
Product Number 90342 3766-90342-ND
Product Name General Purpose Switching Relay Power Relays, Over 2 Amps
Mounting Chassis Mount Chassis Mount
Operating Temp -67 to 257 F (-55 to 125 C) -40 to 149 F (-40 to 65 C)
AC Voltage 0.8667 volts
DC Coil Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

90A Latching relay - CHC-90L - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Relay module - 2042-3024 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers
Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details