The HCR-5 Series relay, part number 90295, is a single pole double throw (SPDT) general purpose switching relay designed for HVAC and industrial applications. It features double make / double break contacts with silver cadmium oxide alloy contacts, 0.250″ quick connect terminals, and chassis mount mounting. It is rated for 12 A FLA and 48 A LRA at 240/277 V ac, with 18 A resistive load capacity at 240/277 V ac. The relay operates at a nominal coil voltage of 176 V ac, with an operating temperature range of -40 °C to 65 °C. It meets UL 508 File No. E227250 certification, has a mechanical life expectancy of 1 million operations, and an electrical life of 100,000 operations for inductive loads. The unit weighs 0.18 lb.
Relays control circuits through a low-power signal. An electro-magnetic current actuates the relay, creating a closed circuit within the device. General purpose relays are used in applications including HVAC systems, standby power supplies and telephone exchanges. We carry extensive inventory to meet delivery schedules.
General Purpose Relay SPDT (1 Form C) 240VAC Coil Chassis Mount
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Reed Relays | Electromechanical Relays |
| Product Number | 90295 | 3766-90295-ND |
| Product Name | General Purpose Switching Relay | Power Relays, Over 2 Amps |
| Mounting | Chassis Mount | Chassis Mount |
| Operating Temp | -40 to 149 F (-40 to 65 C) | -40 to 149 F (-40 to 65 C) |
| AC Voltage | 0.8667 volts | |
| DC Coil Voltage | 240 volts |