Littelfuse, Inc. General Purpose Switching Relay 90294

Description
Relays control circuits through a low-power signal. An electro-magnetic current actuates the relay, creating a closed circuit within the device. General purpose relays are used in applications including HVAC systems, standby power supplies and telephone exchanges. We carry extensive inventory to meet delivery schedules.
Request a Quote
Description
Relays control circuits through a low-power signal. An electro-magnetic current actuates the relay, creating a closed circuit within the device. General purpose relays are used in applications including HVAC systems, standby power supplies and telephone exchanges. We carry extensive inventory to meet delivery schedules.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HCR-5 Series relay, part number 90294, is a single-pole double-throw (SPDT) switching relay designed for HVAC and low-voltage industrial applications. It features double make/double break contacts with silver cadmium oxide alloy contacts, 0.250" quick-connect terminals, and chassis mounting. It is rated for 12 A FLA and 60 A LRA at 125 V ac, and 8 A FLA and 48 A LRA at 240/277 V ac, with a resistive load capacity of 18 A. The relay has a nominal coil voltage of 102 V and operates within a temperature range of -40 °C to 65 °C. It meets UL 508 standards and has a mechanical life of 1 million operations. The unit weighs 0.18 lb.

Datasheet Summary
Powered by GS/AI

The HCR-5 Series relay, part number 90294, is a single-pole double-throw (SPDT) switching relay designed for HVAC and low-voltage industrial applications. It features double make/double break contacts with silver cadmium oxide alloy contacts, 0.250" quick-connect terminals, and chassis mounting. It is rated for 12 A FLA and 60 A LRA at 125 V ac, and 8 A FLA and 48 A LRA at 240/277 V ac, with a resistive load capacity of 18 A. The relay has a nominal coil voltage of 102 V and operates within a temperature range of -40 °C to 65 °C. It meets UL 508 standards and has a mechanical life of 1 million operations. The unit weighs 0.18 lb.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Switching Relay - 90294 - Littelfuse, Inc.
Rosemont, IL, United States
General Purpose Switching Relay
90294
General Purpose Switching Relay 90294
Relays control circuits through a low-power signal. An electro-magnetic current actuates the relay, creating a closed circuit within the device. General purpose relays are used in applications including HVAC systems, standby power supplies and telephone exchanges. We carry extensive inventory to meet delivery schedules.

Relays control circuits through a low-power signal. An electro-magnetic current actuates the relay, creating a closed circuit within the device. General purpose relays are used in applications including HVAC systems, standby power supplies and telephone exchanges. We carry extensive inventory to meet delivery schedules.

Datasheet
Power Relays, Over 2 Amps - 3766-90294-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
3766-90294-ND
Power Relays, Over 2 Amps 3766-90294-ND
General Purpose Relay SPDT (1 Form C) 120VAC Coil Chassis Mount

General Purpose Relay SPDT (1 Form C) 120VAC Coil Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Reed Relays Electromechanical Relays
Product Number 90294 3766-90294-ND
Product Name General Purpose Switching Relay Power Relays, Over 2 Amps
Mounting Chassis Mount Chassis Mount
Operating Temp -40 to 149 F (-40 to 65 C) -40 to 149 F (-40 to 65 C)
AC Voltage 120 volts
DC Coil Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

35A-60A Miniature Solar Relay - CHS01-H Series - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Relay module - 788-347 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Automotive Relays - FBR59-HW (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details