Littelfuse, Inc. 9-32 V 600 A High-Current Bistable Latching Relay with Auxiliary Contacts 880107

Description
This SD Series High-Current Bistable Relay (880107) is a double-pole, single-throw (DPST) latching relay for remote power switching applications requiring high continuous current passage, large engine starting needs, and high ambient temperatures.Capable of being remotely controlled with a fine wire harness, the SD high-current automotive relay eliminates the need to route heavy copper cables directly to accessible mechanical disconnects. Cables can instead be routed directly to loads with the SD relay positioned close to the battery or in line with the desired cable routing.As a bistable latching relay, it draws no current in the on or off state, which reduces overall power consumption, and its compact footprint is ideal for installations with limited space.In addition, the SD relay is designed to perform in harsh commercial vehicle environments, carrying both UL 94 V-0 flammability and IP66/IP69K ratings and meeting US DOT 11579 and EU ADR requirements for hazmat vehicle compliance. DPST latching relay draws no current in the on or off state, which reduces power consumption and waste heat 600 A (300 A per pole) continuous current rating High inrush current relay rated for 2,000 A @ 1 second
Description
This SD Series High-Current Bistable Relay (880107) is a double-pole, single-throw (DPST) latching relay for remote power switching applications requiring high continuous current passage, large engine starting needs, and high ambient temperatures.Capable of being remotely controlled with a fine wire harness, the SD high-current automotive relay eliminates the need to route heavy copper cables directly to accessible mechanical disconnects. Cables can instead be routed directly to loads with the SD relay positioned close to the battery or in line with the desired cable routing.As a bistable latching relay, it draws no current in the on or off state, which reduces overall power consumption, and its compact footprint is ideal for installations with limited space.In addition, the SD relay is designed to perform in harsh commercial vehicle environments, carrying both UL 94 V-0 flammability and IP66/IP69K ratings and meeting US DOT 11579 and EU ADR requirements for hazmat vehicle compliance. DPST latching relay draws no current in the on or off state, which reduces power consumption and waste heat 600 A (300 A per pole) continuous current rating High inrush current relay rated for 2,000 A @ 1 second
Datasheet
Datasheet Summary
Powered by GS/AI

The SD Series 880107 is a double-pole, single-throw (DPST) bistable latching relay rated for 600 A continuous current (300 A per pole) and 2,000 A inrush current for 1 second at 12 VDC. It operates from 9 to 32 VDC, features IP66 and IP69K ingress protection, and meets UL94-V0 flammability requirements. The relay is mounted via a flange with four M6 or 1/4" holes and uses a Molex 33472-1206 female connector. It draws no current in either state, reducing power consumption and heat, and is designed for harsh automotive environments including hazmat vehicles compliant with US DOT 11579 and EU ADR standards.

Datasheet Summary
Powered by GS/AI

The SD Series 880107 is a double-pole, single-throw (DPST) bistable latching relay rated for 600 A continuous current (300 A per pole) and 2,000 A inrush current for 1 second at 12 VDC. It operates from 9 to 32 VDC, features IP66 and IP69K ingress protection, and meets UL94-V0 flammability requirements. The relay is mounted via a flange with four M6 or 1/4" holes and uses a Molex 33472-1206 female connector. It draws no current in either state, reducing power consumption and heat, and is designed for harsh automotive environments including hazmat vehicles compliant with US DOT 11579 and EU ADR standards.

Suppliers

Company
Product
Description
Supplier Links
9-32 V 600 A High-Current Bistable Latching Relay with Auxiliary Contacts - 880107 - Littelfuse, Inc.
Rosemont, IL, United States
9-32 V 600 A High-Current Bistable Latching Relay with Auxiliary Contacts
880107
9-32 V 600 A High-Current Bistable Latching Relay with Auxiliary Contacts 880107
This SD Series High-Current Bistable Relay (880107) is a double-pole, single-throw (DPST) latching relay for remote power switching applications requiring high continuous current passage, large engine starting needs, and high ambient temperatures.Capable of being remotely controlled with a fine wire harness, the SD high-current automotive relay eliminates the need to route heavy copper cables directly to accessible mechanical disconnects. Cables can instead be routed directly to loads with the SD relay positioned close to the battery or in line with the desired cable routing.As a bistable latching relay, it draws no current in the on or off state, which reduces overall power consumption, and its compact footprint is ideal for installations with limited space.In addition, the SD relay is designed to perform in harsh commercial vehicle environments, carrying both UL 94 V-0 flammability and IP66/IP69K ratings and meeting US DOT 11579 and EU ADR requirements for hazmat vehicle compliance. DPST latching relay draws no current in the on or off state, which reduces power consumption and waste heat 600 A (300 A per pole) continuous current rating High inrush current relay rated for 2,000 A @ 1 second

This SD Series High-Current Bistable Relay (880107) is a double-pole, single-throw (DPST) latching relay for remote power switching applications requiring high continuous current passage, large engine starting needs, and high ambient temperatures.Capable of being remotely controlled with a fine wire harness, the SD high-current automotive relay eliminates the need to route heavy copper cables directly to accessible mechanical disconnects. Cables can instead be routed directly to loads with the SD relay positioned close to the battery or in line with the desired cable routing.As a bistable latching relay, it draws no current in the on or off state, which reduces overall power consumption, and its compact footprint is ideal for installations with limited space.In addition, the SD relay is designed to perform in harsh commercial vehicle environments, carrying both UL 94 V-0 flammability and IP66/IP69K ratings and meeting US DOT 11579 and EU ADR requirements for hazmat vehicle compliance. DPST latching relay draws no current in the on or off state, which reduces power consumption and waste heat 600 A (300 A per pole) continuous current rating High inrush current relay rated for 2,000 A @ 1 second

Datasheet
Sheung Wan, Hong Kong
Automotive Relays
880107
Automotive Relays 880107
Automotive Relays SD Relay Dual Pole

Automotive Relays SD Relay Dual Pole

Buy Now

Technical Specifications

  Littelfuse, Inc. VAST STOCK CO., LIMITED
Product Category Reed Relays Electromechanical Relays
Product Number 880107 880107
Product Name 9-32 V 600 A High-Current Bistable Latching Relay with Auxiliary Contacts Automotive Relays
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

10A Miniature Power Relay - A2 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Relay module - 788-615 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Power Relays - FTR-K1-105C flux free (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details