Littelfuse, Inc. 9-32 V 600 A High-Current Bistable Latching Relay with Auxiliary Contacts 880103

Description
This SD Series High-Current Bistable Relay (880103) is a single-pole, single-throw (SPST) latching relay for remote power switching applications requiring high continuous current passage, large engine starting needs, and high ambient temperatures.Capable of being remotely controlled with a fine wire harness, the SD high-current automotive relay eliminates the need to route heavy copper cables directly to accessible mechanical disconnects. Cables can instead be routed directly to loads with the SD relay positioned close to the battery or in line with the desired cable routing.As a bistable latching relay, it draws no current in the on or off state, which reduces overall power consumption, and its compact footprint is ideal for installations with limited space.In addition, the SD relay is designed to perform in harsh commercial vehicle environments, carrying both UL 94 V-0 flammability and IP66/IP69K ratings and meeting US DOT 11579 and EU ADR requirements for hazmat vehicle compliance. SPST latching relay draws no current in the on or off state, which reduces power consumption and waste heat 600 A total continuous current rating High inrush current relay rated for 3,000 A @ 1 second
Datasheet
Description
This SD Series High-Current Bistable Relay (880103) is a single-pole, single-throw (SPST) latching relay for remote power switching applications requiring high continuous current passage, large engine starting needs, and high ambient temperatures.Capable of being remotely controlled with a fine wire harness, the SD high-current automotive relay eliminates the need to route heavy copper cables directly to accessible mechanical disconnects. Cables can instead be routed directly to loads with the SD relay positioned close to the battery or in line with the desired cable routing.As a bistable latching relay, it draws no current in the on or off state, which reduces overall power consumption, and its compact footprint is ideal for installations with limited space.In addition, the SD relay is designed to perform in harsh commercial vehicle environments, carrying both UL 94 V-0 flammability and IP66/IP69K ratings and meeting US DOT 11579 and EU ADR requirements for hazmat vehicle compliance. SPST latching relay draws no current in the on or off state, which reduces power consumption and waste heat 600 A total continuous current rating High inrush current relay rated for 3,000 A @ 1 second
Datasheet

Suppliers

Company
Product
Description
Supplier Links
9-32 V 600 A High-Current Bistable Latching Relay with Auxiliary Contacts - 880103 - Littelfuse, Inc.
Rosemont, IL, United States
9-32 V 600 A High-Current Bistable Latching Relay with Auxiliary Contacts
880103
9-32 V 600 A High-Current Bistable Latching Relay with Auxiliary Contacts 880103
This SD Series High-Current Bistable Relay (880103) is a single-pole, single-throw (SPST) latching relay for remote power switching applications requiring high continuous current passage, large engine starting needs, and high ambient temperatures.Capable of being remotely controlled with a fine wire harness, the SD high-current automotive relay eliminates the need to route heavy copper cables directly to accessible mechanical disconnects. Cables can instead be routed directly to loads with the SD relay positioned close to the battery or in line with the desired cable routing.As a bistable latching relay, it draws no current in the on or off state, which reduces overall power consumption, and its compact footprint is ideal for installations with limited space.In addition, the SD relay is designed to perform in harsh commercial vehicle environments, carrying both UL 94 V-0 flammability and IP66/IP69K ratings and meeting US DOT 11579 and EU ADR requirements for hazmat vehicle compliance. SPST latching relay draws no current in the on or off state, which reduces power consumption and waste heat 600 A total continuous current rating High inrush current relay rated for 3,000 A @ 1 second

This SD Series High-Current Bistable Relay (880103) is a single-pole, single-throw (SPST) latching relay for remote power switching applications requiring high continuous current passage, large engine starting needs, and high ambient temperatures.Capable of being remotely controlled with a fine wire harness, the SD high-current automotive relay eliminates the need to route heavy copper cables directly to accessible mechanical disconnects. Cables can instead be routed directly to loads with the SD relay positioned close to the battery or in line with the desired cable routing.As a bistable latching relay, it draws no current in the on or off state, which reduces overall power consumption, and its compact footprint is ideal for installations with limited space.In addition, the SD relay is designed to perform in harsh commercial vehicle environments, carrying both UL 94 V-0 flammability and IP66/IP69K ratings and meeting US DOT 11579 and EU ADR requirements for hazmat vehicle compliance. SPST latching relay draws no current in the on or off state, which reduces power consumption and waste heat 600 A total continuous current rating High inrush current relay rated for 3,000 A @ 1 second

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Reed Relays
Product Number 880103
Product Name 9-32 V 600 A High-Current Bistable Latching Relay with Auxiliary Contacts
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 2919681 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Mechanical Relay - HCR-12CT1AA - Littelfuse, Inc.
Specs
Mounting Chassis Mount
View Details