Littelfuse, Inc. Overvoltage Protection - Varistors - Specialty - Series: ZA HiRel - 87063-015 87063-015

Description
The high reliability Littelfuse varistor is the latest step in increased product performance, and is available for applications requiring quality and reliability assurance levels consistent with military or other standards. (MIL-STD-19500, MIL-S-750, Method 202.) Additionally, Littelfuse varistors are inherently radiation hardened compared to silicon diode suppressors as illustrated in Figure 1.This series of high-reliability varistors involve five categories: DSSC Qualified Parts List (QPL) MIL-R-83530 4 Types Presently Available DSSC Standard Military Drawings Based on MIL-R 83530 63 Types Presently Available: ZA Series- Drawing # 87063 DB Series- Drawing # 90065 Littelfuse High Reliability Series Offers TX Equivalents 29 Types Presently Available Custom Types Processed to Customer-Specific Requirements –(SCD) or to Standard Military Flow
Datasheet
Description
The high reliability Littelfuse varistor is the latest step in increased product performance, and is available for applications requiring quality and reliability assurance levels consistent with military or other standards. (MIL-STD-19500, MIL-S-750, Method 202.) Additionally, Littelfuse varistors are inherently radiation hardened compared to silicon diode suppressors as illustrated in Figure 1.This series of high-reliability varistors involve five categories: DSSC Qualified Parts List (QPL) MIL-R-83530 4 Types Presently Available DSSC Standard Military Drawings Based on MIL-R 83530 63 Types Presently Available: ZA Series- Drawing # 87063 DB Series- Drawing # 90065 Littelfuse High Reliability Series Offers TX Equivalents 29 Types Presently Available Custom Types Processed to Customer-Specific Requirements –(SCD) or to Standard Military Flow
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - Varistors - Specialty - Series: ZA HiRel - 87063-015 - 87063-015 - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - Varistors - Specialty - Series: ZA HiRel - 87063-015
87063-015
Overvoltage Protection - Varistors - Specialty - Series: ZA HiRel - 87063-015 87063-015
The high reliability Littelfuse varistor is the latest step in increased product performance, and is available for applications requiring quality and reliability assurance levels consistent with military or other standards. (MIL-STD-19500, MIL-S-750, Method 202.) Additionally, Littelfuse varistors are inherently radiation hardened compared to silicon diode suppressors as illustrated in Figure 1.This series of high-reliability varistors involve five categories: DSSC Qualified Parts List (QPL) MIL-R-83530 4 Types Presently Available DSSC Standard Military Drawings Based on MIL-R 83530 63 Types Presently Available: ZA Series- Drawing # 87063 DB Series- Drawing # 90065 Littelfuse High Reliability Series Offers TX Equivalents 29 Types Presently Available Custom Types Processed to Customer-Specific Requirements –(SCD) or to Standard Military Flow

The high reliability Littelfuse varistor is the latest step in increased product performance, and is available for applications requiring quality and reliability assurance levels consistent with military or other standards. (MIL-STD-19500, MIL-S-750, Method 202.) Additionally, Littelfuse varistors are inherently radiation hardened compared to silicon diode suppressors as illustrated in Figure 1.This series of high-reliability varistors involve five categories: DSSC Qualified Parts List (QPL) MIL-R-83530 4 Types Presently Available DSSC Standard Military Drawings Based on MIL-R 83530 63 Types Presently Available: ZA Series- Drawing # 87063 DB Series- Drawing # 90065 Littelfuse High Reliability Series Offers TX Equivalents 29 Types Presently Available Custom Types Processed to Customer-Specific Requirements –(SCD) or to Standard Military Flow

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Varistors
Product Number 87063-015
Product Name Overvoltage Protection - Varistors - Specialty - Series: ZA HiRel - 87063-015
Operating DC Voltage 36.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

NV73S Multilayer type metal oxide varistors NEW -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10.2 volts
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
 - VMO20 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Mounting Option Through Hole
View Details
Varistors, MOVs - 495-1406-ND - DigiKey
Specs
Mounting Option Through Hole; Other
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
2 suppliers