EPCOS AG Varistors, MOVs B72207S0131K101

Description
205V 1.2kA Varistor 1 Circuit Through Hole Disc 7mm
Request a Quote Datasheet
Description
205V 1.2kA Varistor 1 Circuit Through Hole Disc 7mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - 495-1406-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
495-1406-ND
Varistors, MOVs 495-1406-ND
205V 1.2kA Varistor 1 Circuit Through Hole Disc 7mm

205V 1.2kA Varistor 1 Circuit Through Hole Disc 7mm

Buy Now Datasheet
VARISTOR, 9.5J, 130VAC - 3410-B72207S0131K101 - Utmel Electronic Limited
Hong Kong, China
VARISTOR, 9.5J, 130VAC
3410-B72207S0131K101
VARISTOR, 9.5J, 130VAC 3410-B72207S0131K101
VARISTOR, 9.5J, 130VAC

VARISTOR, 9.5J, 130VAC

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Varistors Varistors
Product Number 495-1406-ND 3410-B72207S0131K101
Product Name Varistors, MOVs VARISTOR, 9.5J, 130VAC
Mounting Option Through Hole; Other
Operating Temperature -40 to 221 F (-40 to 105 C) -40 to 185 F (-40 to 85 C)
Lead Style Radial
Unlock Full Specs
to access all available technical data

Similar Products

Varistors, MOVs - 2019-NV73A2ATTE47TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
 - VMO07 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Lead Style Radial
Diameter 7 mm (0.2756 inch)
Mounting Option Through Hole
View Details
Varistors, MOVs - CN1210M6G-ND - DigiKey
Specs
Mounting Option Surface Mount Technology; Other
View Details
2 suppliers