Littelfuse, Inc. SWITCH REED SPST-NO 350MA 140V 59170-1-S-00-D

Description
SWITCH REED SPST-NO 350MA 140V
Description
SWITCH REED SPST-NO 350MA 140V

Suppliers

Company
Product
Description
Supplier Links
SWITCH REED SPST-NO 350MA 140V - 461-59170-1-S-00-D - Utmel Electronic Limited
Hong Kong, China
SWITCH REED SPST-NO 350MA 140V
461-59170-1-S-00-D
SWITCH REED SPST-NO 350MA 140V 461-59170-1-S-00-D
SWITCH REED SPST-NO 350MA 140V

SWITCH REED SPST-NO 350MA 140V

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Reed Relays
Product Number 461-59170-1-S-00-D
Product Name SWITCH REED SPST-NO 350MA 140V
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 2919732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
Signal Relays, Up to 2 Amps - HE722A1200 - 775839-HE722A1200 - Win Source Electronics
Specs
Mounting PCBoard; Through Hole
Resistance 500 ohms
View Details
6 suppliers