Littelfuse, Inc. Heavy Duty Threaded Barrel Reed Sensor 59075-1-V

Description
A robust stainless steel barrel sensor with an M12 x 1mm pitch thread, 46mm (1.810") long with a choice of normally open, normally open high-voltage, normally closed or changeover contacts. Capable of switching up to 265Vac/300Vdc at 10VA. Available with a range of sensitivity, cable length and connector options. Ideally suited for position and limit sensing in heavy duty applications, such as off-road and heavy vehicles and farm machinery. Complete with 2 locking nuts. Functions best with the 57075 actuator. Note: The 57075 actuator is sold separately. Magnetically-operate d proximity sensor Operates through nonferrous materials such as wood, plastic or aluminum Heavy duty stainless steel threaded barrel with retaining nuts M12 thread Options of normally open, normally open high-voltage, normally closed or changeover contacts Customer-defined sensitivity Custom cable length and connector options available
Datasheet
Description
A robust stainless steel barrel sensor with an M12 x 1mm pitch thread, 46mm (1.810") long with a choice of normally open, normally open high-voltage, normally closed or changeover contacts. Capable of switching up to 265Vac/300Vdc at 10VA. Available with a range of sensitivity, cable length and connector options. Ideally suited for position and limit sensing in heavy duty applications, such as off-road and heavy vehicles and farm machinery. Complete with 2 locking nuts. Functions best with the 57075 actuator. Note: The 57075 actuator is sold separately. Magnetically-operate d proximity sensor Operates through nonferrous materials such as wood, plastic or aluminum Heavy duty stainless steel threaded barrel with retaining nuts M12 thread Options of normally open, normally open high-voltage, normally closed or changeover contacts Customer-defined sensitivity Custom cable length and connector options available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Threaded Barrel Reed Sensor - 59075-1-V - Littelfuse, Inc.
Rosemont, IL, United States
Heavy Duty Threaded Barrel Reed Sensor
59075-1-V
Heavy Duty Threaded Barrel Reed Sensor 59075-1-V
A robust stainless steel barrel sensor with an M12 x 1mm pitch thread, 46mm (1.810") long with a choice of normally open, normally open high-voltage, normally closed or changeover contacts. Capable of switching up to 265Vac/300Vdc at 10VA. Available with a range of sensitivity, cable length and connector options. Ideally suited for position and limit sensing in heavy duty applications, such as off-road and heavy vehicles and farm machinery. Complete with 2 locking nuts. Functions best with the 57075 actuator. Note: The 57075 actuator is sold separately. Magnetically-operate d proximity sensor Operates through nonferrous materials such as wood, plastic or aluminum Heavy duty stainless steel threaded barrel with retaining nuts M12 thread Options of normally open, normally open high-voltage, normally closed or changeover contacts Customer-defined sensitivity Custom cable length and connector options available

A robust stainless steel barrel sensor with an M12 x 1mm pitch thread, 46mm (1.810") long with a choice of normally open, normally open high-voltage, normally closed or changeover contacts. Capable of switching up to 265Vac/300Vdc at 10VA. Available with a range of sensitivity, cable length and connector options. Ideally suited for position and limit sensing in heavy duty applications, such as off-road and heavy vehicles and farm machinery. Complete with 2 locking nuts. Functions best with the 57075 actuator. Note: The 57075 actuator is sold separately. Magnetically-operated proximity sensor Operates through nonferrous materials such as wood, plastic or aluminum Heavy duty stainless steel threaded barrel with retaining nuts M12 thread Options of normally open, normally open high-voltage, normally closed or changeover contacts Customer-defined sensitivity Custom cable length and connector options available

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Reed Switches
Product Number 59075-1-V
Product Name Heavy Duty Threaded Barrel Reed Sensor
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Current Rating 0.3500 amps
AC Voltage Rating 140 volts
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - BN 120 - BN 120-01Z/V -  - Schmersal Inc.
Specs
Switch Type Other
Configuration Normally Closed (NC)
Current Rating 1 amps
View Details
Reed Switches - 2652285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Contact Material Rhodium
View Details
Cylindrical Reed Sensor - 59025-2-T - Littelfuse, Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
Reed Proximity Switch - 62002 - PHD, Inc.
Specs
Current Rating 0.0400 amps
DC Voltage Rating 24 volts
Power Rating 1 watts
View Details