Littelfuse, Inc. Aluminum Miniature Cylindrical Reed Sensor 59021-1-T

Description
A miniature, cylindrical reed sensor with a robust aluminum body 15.24mm x 5.10mm (0.600" x 0.201") with a normally open contact. Capable of switching up to 170Vdc at 10W. Available with a range of sensitivity, cable length and connector options. Well suited for position and limit sensing, security, level sensing and linear actuator applications. Functions best with the 57020 actuator. Note: The 57020 actuator is sold separately. Magnetically-operate d proximity sensor with aluminum body Operates through nonferrous materials such as wood, plastic or aluminum Hermetically sealed contacts Options of normally open, normally closed or single-pole-double-t hrow Customer-defined sensitivity Custom cable length and connector options available
Datasheet
Description
A miniature, cylindrical reed sensor with a robust aluminum body 15.24mm x 5.10mm (0.600" x 0.201") with a normally open contact. Capable of switching up to 170Vdc at 10W. Available with a range of sensitivity, cable length and connector options. Well suited for position and limit sensing, security, level sensing and linear actuator applications. Functions best with the 57020 actuator. Note: The 57020 actuator is sold separately. Magnetically-operate d proximity sensor with aluminum body Operates through nonferrous materials such as wood, plastic or aluminum Hermetically sealed contacts Options of normally open, normally closed or single-pole-double-t hrow Customer-defined sensitivity Custom cable length and connector options available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Miniature Cylindrical Reed Sensor - 59021-1-T - Littelfuse, Inc.
Rosemont, IL, United States
Aluminum Miniature Cylindrical Reed Sensor
59021-1-T
Aluminum Miniature Cylindrical Reed Sensor 59021-1-T
A miniature, cylindrical reed sensor with a robust aluminum body 15.24mm x 5.10mm (0.600" x 0.201") with a normally open contact. Capable of switching up to 170Vdc at 10W. Available with a range of sensitivity, cable length and connector options. Well suited for position and limit sensing, security, level sensing and linear actuator applications. Functions best with the 57020 actuator. Note: The 57020 actuator is sold separately. Magnetically-operate d proximity sensor with aluminum body Operates through nonferrous materials such as wood, plastic or aluminum Hermetically sealed contacts Options of normally open, normally closed or single-pole-double-t hrow Customer-defined sensitivity Custom cable length and connector options available

A miniature, cylindrical reed sensor with a robust aluminum body 15.24mm x 5.10mm (0.600" x 0.201") with a normally open contact. Capable of switching up to 170Vdc at 10W. Available with a range of sensitivity, cable length and connector options. Well suited for position and limit sensing, security, level sensing and linear actuator applications. Functions best with the 57020 actuator. Note: The 57020 actuator is sold separately. Magnetically-operated proximity sensor with aluminum body Operates through nonferrous materials such as wood, plastic or aluminum Hermetically sealed contacts Options of normally open, normally closed or single-pole-double-throw Customer-defined sensitivity Custom cable length and connector options available

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Reed Switches
Product Number 59021-1-T
Product Name Aluminum Miniature Cylindrical Reed Sensor
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Current Rating 0.1800 amps
AC Voltage Rating 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2684854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw Specifications SPST
Contact Material Copper
View Details
Surface Mount Reed Switch - MK23-80 - Standex-Meder Electronics
Standex-Meder Electronics
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details