Littelfuse, Inc. Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: 59045 - 59045-1-U-00-0 59045-1-U-00-0

Description
A miniature, PCB mount reed switch 17.78mm x 4.32mm x 3.30mm (0.700" x 0.170" x 0.130") with a normally open contact. Contains molded stand-offs to allow board washing. Available with customer-defined sensitivity. Capable of switching up to 200Vdc at 10W. Available with a range of sensitivity options. Well suited for position and limit sensing, security, door and window alarm systems. Functions best with the 57045 actuator. Note: The 57045 actuator is sold separately. Molded standoffs to allow board washing Hermetically sealed contacts Customer-defined sensitivity
Datasheet
Description
A miniature, PCB mount reed switch 17.78mm x 4.32mm x 3.30mm (0.700" x 0.170" x 0.130") with a normally open contact. Contains molded stand-offs to allow board washing. Available with customer-defined sensitivity. Capable of switching up to 200Vdc at 10W. Available with a range of sensitivity options. Well suited for position and limit sensing, security, door and window alarm systems. Functions best with the 57045 actuator. Note: The 57045 actuator is sold separately. Molded standoffs to allow board washing Hermetically sealed contacts Customer-defined sensitivity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: 59045 - 59045-1-U-00-0 - 59045-1-U-00-0 - Littelfuse, Inc.
Rosemont, IL, United States
Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: 59045 - 59045-1-U-00-0
59045-1-U-00-0
Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: 59045 - 59045-1-U-00-0 59045-1-U-00-0
A miniature, PCB mount reed switch 17.78mm x 4.32mm x 3.30mm (0.700" x 0.170" x 0.130") with a normally open contact. Contains molded stand-offs to allow board washing. Available with customer-defined sensitivity. Capable of switching up to 200Vdc at 10W. Available with a range of sensitivity options. Well suited for position and limit sensing, security, door and window alarm systems. Functions best with the 57045 actuator. Note: The 57045 actuator is sold separately. Molded standoffs to allow board washing Hermetically sealed contacts Customer-defined sensitivity

A miniature, PCB mount reed switch 17.78mm x 4.32mm x 3.30mm (0.700" x 0.170" x 0.130") with a normally open contact. Contains molded stand-offs to allow board washing. Available with customer-defined sensitivity. Capable of switching up to 200Vdc at 10W. Available with a range of sensitivity options. Well suited for position and limit sensing, security, door and window alarm systems. Functions best with the 57045 actuator. Note: The 57045 actuator is sold separately. Molded standoffs to allow board washing Hermetically sealed contacts Customer-defined sensitivity

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Magnetic/Reed Switches
59045-1-U-00-0
Magnetic/Reed Switches 59045-1-U-00-0
Magnetic/Reed Switches Reed Sensors

Magnetic/Reed Switches Reed Sensors

Buy Now Datasheet
Shenzhen, China
Switches - Magnetic, Reed Switches
59045-1-U-00-0
Switches - Magnetic, Reed Switches 59045-1-U-00-0
SWITCH REED SPST-NO 350MA 140V

SWITCH REED SPST-NO 350MA 140V

Supplier's Site

Technical Specifications

  Littelfuse, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Reed Switches Reed Switches Reed Switches
Product Number 59045-1-U-00-0 59045-1-U-00-0 59045-1-U-00-0
Product Name Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: 59045 - 59045-1-U-00-0 Magnetic/Reed Switches Switches - Magnetic, Reed Switches
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Configuration Normally Open (NO)
Current Rating 0.3500 amps 0.3500 amps
AC Voltage Rating 140 volts 140 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications 1 NC
Contact Material Rhodium
View Details
Magnetic reed switch - BN 20 - BN 20-11RZ-M16 -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 3 amps
AC Voltage Rating 250 volts
View Details
Pneumatic Cylinder Switch - 102235 - elobau U.S., Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details