This product is not recommended for new designs25A at 12V DC. Incandescent. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash resistant). Switches snap into standard rocker switch holes 1.45 x 0.08 (36.8 x 21.1mm) in panels from 0.09 to 0.19 thick (2.4 x 4.7mm). They have silver contacts, which give superior switching performance. Housing is matte black. Single Pole, Single Throw, with independent illumination. Four blade terminals.To convert an independent switch to dependent, connect a jumper wire between terminals 3 and 6, and ground terminal 4.Red lens.
Littelfuse, Inc. | |
---|---|
Product Category | Rocker Switches |
Product Number | 58328-01 |
Product Name | 20A Sealed Rocker Switches with Colored Pilot Lights |
Rocker Actuator | Rocker |
Pole & Throw Specifications | Single Pole, Single Throw |
Terminal Type | Quick Connect / Blade |
Features | Pilot Light |