25A at 12V DC. LED or incandescent. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash resistant). Switches snap into standard rocker switch holes 1.45" x 0.08" (36.8 x 21.1mm) in panels from 0.09" to 0.19" thick (2.4 x 4.7mm). Pilot lights are independent or dependent, as noted. They have silver contacts, which give superior switching performance. Housing is matte black. Available Attributes(See Specifications tab for exact part number details) Voltage: 12, 24 VdcAmps:12 Vdc24 Vdc:25 A15 ACircuitry: SPST, SPDT, DPST, DPDTPositions: Two Position Options: off-on, on-on, off-momentary on, on-momentary off, on-momentary on Three Position Options: off-on-on, momentary on-off-momentary on, off-on-momentary on, on-off-on, on-off-momentary onTerminals: BladeLens Colors: Amber, Blue, Green, Red, ClearPilot Light: With, WithoutLamp Type: LEDImprint Location: Top, Center, Bottom
Littelfuse, Inc. | |
---|---|
Product Category | Rocker Switches |
Product Number | 58312-B |
Product Name | 25A Sealed Rocker Switches With Bright LED Illumination |
Pole & Throw Specifications | Single Pole, Single Throw |