Littelfuse, Inc. 12 V and 36 V Max Normally Open Solenoid Relays 24008

Description
Our Intermittent-Duty SPST Series Solenoid Relays are available in a wide variety of configurations to meet various remote-switching and starting applications in heavy-duty trucks, buses, marine vehicles, and more. This Cole Hersee solenoid relay model (24008) features a 24 V dc insulated coil with a coil impedance of 29 ohms and is rated for 120 A make, 65 A break for 10 seconds on, 30 minutes off.The four-stud, normally open solenoid has a plated steel case and a flat bracket. The included hardware comes assembled. 120 A make, 65 A break for 10 seconds on, 30 minutes off 24 V dc insulated coil with a coil impedance of 29 ohms Four-stud solenoid with plated steel housing Uses a special spring for strong contact return force Flat bracket style Included hardware is assembled
Request a Quote Datasheet
Description
Our Intermittent-Duty SPST Series Solenoid Relays are available in a wide variety of configurations to meet various remote-switching and starting applications in heavy-duty trucks, buses, marine vehicles, and more. This Cole Hersee solenoid relay model (24008) features a 24 V dc insulated coil with a coil impedance of 29 ohms and is rated for 120 A make, 65 A break for 10 seconds on, 30 minutes off.The four-stud, normally open solenoid has a plated steel case and a flat bracket. The included hardware comes assembled. 120 A make, 65 A break for 10 seconds on, 30 minutes off 24 V dc insulated coil with a coil impedance of 29 ohms Four-stud solenoid with plated steel housing Uses a special spring for strong contact return force Flat bracket style Included hardware is assembled
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 V and 36 V Max Normally Open Solenoid Relays - 24008 - Littelfuse, Inc.
Rosemont, IL, United States
12 V and 36 V Max Normally Open Solenoid Relays
24008
12 V and 36 V Max Normally Open Solenoid Relays 24008
Our Intermittent-Duty SPST Series Solenoid Relays are available in a wide variety of configurations to meet various remote-switching and starting applications in heavy-duty trucks, buses, marine vehicles, and more. This Cole Hersee solenoid relay model (24008) features a 24 V dc insulated coil with a coil impedance of 29 ohms and is rated for 120 A make, 65 A break for 10 seconds on, 30 minutes off.The four-stud, normally open solenoid has a plated steel case and a flat bracket. The included hardware comes assembled. 120 A make, 65 A break for 10 seconds on, 30 minutes off 24 V dc insulated coil with a coil impedance of 29 ohms Four-stud solenoid with plated steel housing Uses a special spring for strong contact return force Flat bracket style Included hardware is assembled

Our Intermittent-Duty SPST Series Solenoid Relays are available in a wide variety of configurations to meet various remote-switching and starting applications in heavy-duty trucks, buses, marine vehicles, and more. This Cole Hersee solenoid relay model (24008) features a 24 V dc insulated coil with a coil impedance of 29 ohms and is rated for 120 A make, 65 A break for 10 seconds on, 30 minutes off.The four-stud, normally open solenoid has a plated steel case and a flat bracket. The included hardware comes assembled. 120 A make, 65 A break for 10 seconds on, 30 minutes off 24 V dc insulated coil with a coil impedance of 29 ohms Four-stud solenoid with plated steel housing Uses a special spring for strong contact return force Flat bracket style Included hardware is assembled

Datasheet
Power Relays, Over 2 Amps - F8541-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
F8541-ND
Power Relays, Over 2 Amps F8541-ND
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Chassis Mount

General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Chassis Mount

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
24008
Relays - Power Relays, Over 2 Amps 24008
RELAY GEN PURPOSE SPST 120A 24V

RELAY GEN PURPOSE SPST 120A 24V

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Reed Relays Electromechanical Relays High Voltage Relays
Product Number 24008 F8541-ND 24008
Product Name 12 V and 36 V Max Normally Open Solenoid Relays Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps
Maximum Switching Current 120.00 amps
Relay Type General
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount
Poles Single Pole (SP) Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 858-504 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
10A Miniature Power Relay - CHA Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details