Littelfuse, Inc. 12-48 V 100-225 A Solenoid Relays 24824-01-BX

Description
Designed for heavy-duty vehicles and large machinery, this Plastic-Body Continuous-Duty SPST Series Heavy-Duty Solenoid Relay (24824-01-BX) features a 225 A continuous current rating and an insulated 24 V coil with stud terminals and a coil impedance of 32 ohms.The individually boxed Cole Hersee solenoid relay has silver contacts and an L-style metal bracket. Continuous current rating of 225 A and an inrush rating of 600 A @ 5 seconds ON, 5 minutes OFF, maximum of 20 seconds ON 24 V coil rating and 27 V maximum operating voltage Coil impedance of 32 ohms Silver contacts Insulated coil with two 10-32 stud terminals L-style metal bracket Individually boxed
Request a Quote Datasheet
Description
Designed for heavy-duty vehicles and large machinery, this Plastic-Body Continuous-Duty SPST Series Heavy-Duty Solenoid Relay (24824-01-BX) features a 225 A continuous current rating and an insulated 24 V coil with stud terminals and a coil impedance of 32 ohms.The individually boxed Cole Hersee solenoid relay has silver contacts and an L-style metal bracket. Continuous current rating of 225 A and an inrush rating of 600 A @ 5 seconds ON, 5 minutes OFF, maximum of 20 seconds ON 24 V coil rating and 27 V maximum operating voltage Coil impedance of 32 ohms Silver contacts Insulated coil with two 10-32 stud terminals L-style metal bracket Individually boxed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12-48 V 100-225 A Solenoid Relays - 24824-01-BX - Littelfuse, Inc.
Rosemont, IL, United States
12-48 V 100-225 A Solenoid Relays
24824-01-BX
12-48 V 100-225 A Solenoid Relays 24824-01-BX
Designed for heavy-duty vehicles and large machinery, this Plastic-Body Continuous-Duty SPST Series Heavy-Duty Solenoid Relay (24824-01-BX) features a 225 A continuous current rating and an insulated 24 V coil with stud terminals and a coil impedance of 32 ohms.The individually boxed Cole Hersee solenoid relay has silver contacts and an L-style metal bracket. Continuous current rating of 225 A and an inrush rating of 600 A @ 5 seconds ON, 5 minutes OFF, maximum of 20 seconds ON 24 V coil rating and 27 V maximum operating voltage Coil impedance of 32 ohms Silver contacts Insulated coil with two 10-32 stud terminals L-style metal bracket Individually boxed

Designed for heavy-duty vehicles and large machinery, this Plastic-Body Continuous-Duty SPST Series Heavy-Duty Solenoid Relay (24824-01-BX) features a 225 A continuous current rating and an insulated 24 V coil with stud terminals and a coil impedance of 32 ohms.The individually boxed Cole Hersee solenoid relay has silver contacts and an L-style metal bracket. Continuous current rating of 225 A and an inrush rating of 600 A @ 5 seconds ON, 5 minutes OFF, maximum of 20 seconds ON 24 V coil rating and 27 V maximum operating voltage Coil impedance of 32 ohms Silver contacts Insulated coil with two 10-32 stud terminals L-style metal bracket Individually boxed

Datasheet
Power Relays, Over 2 Amps - 18-24824-01-BX-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
18-24824-01-BX-ND
Power Relays, Over 2 Amps 18-24824-01-BX-ND
CVP RELAY

CVP RELAY

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Reed Relays Electromechanical Relays
Product Number 24824-01-BX 18-24824-01-BX-ND
Product Name 12-48 V 100-225 A Solenoid Relays Power Relays, Over 2 Amps
Maximum Switching Current 225.00 amps
Relay Type General
Mounting Chassis Mount
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 2-1393763-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 175 volts
View Details
3 suppliers
Timer Relays - 2171407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Double Pole (DP)
Approvals RoHS
View Details