Littelfuse, Inc. 12-48 V 100-225 A Solenoid Relays 24812

Description
Designed for heavy-duty vehicles and large machinery, this Plastic-Body Continuous-Duty SPST Series Heavy-Duty Solenoid Relay (24812) features a 225 A continuous current rating and an insulated 12 V coil with stud terminals and a coil impedance of 7.7 ohms.The Cole Hersee solenoid relay has copper contacts and an L-style metal bracket. Continuous current rating of 225 A and an inrush rating of 600 A @ 5 seconds ON, 5 minutes OFF, maximum of 20 seconds ON 12 V coil rating and 14 V maximum operating voltage Coil impedance of 7.7 ohms Copper contacts Insulated coil with two 10-32 stud terminals L-style metal bracket
Request a Quote Datasheet
Description
Designed for heavy-duty vehicles and large machinery, this Plastic-Body Continuous-Duty SPST Series Heavy-Duty Solenoid Relay (24812) features a 225 A continuous current rating and an insulated 12 V coil with stud terminals and a coil impedance of 7.7 ohms.The Cole Hersee solenoid relay has copper contacts and an L-style metal bracket. Continuous current rating of 225 A and an inrush rating of 600 A @ 5 seconds ON, 5 minutes OFF, maximum of 20 seconds ON 12 V coil rating and 14 V maximum operating voltage Coil impedance of 7.7 ohms Copper contacts Insulated coil with two 10-32 stud terminals L-style metal bracket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12-48 V 100-225 A Solenoid Relays - 24812 - Littelfuse, Inc.
Rosemont, IL, United States
12-48 V 100-225 A Solenoid Relays
24812
12-48 V 100-225 A Solenoid Relays 24812
Designed for heavy-duty vehicles and large machinery, this Plastic-Body Continuous-Duty SPST Series Heavy-Duty Solenoid Relay (24812) features a 225 A continuous current rating and an insulated 12 V coil with stud terminals and a coil impedance of 7.7 ohms.The Cole Hersee solenoid relay has copper contacts and an L-style metal bracket. Continuous current rating of 225 A and an inrush rating of 600 A @ 5 seconds ON, 5 minutes OFF, maximum of 20 seconds ON 12 V coil rating and 14 V maximum operating voltage Coil impedance of 7.7 ohms Copper contacts Insulated coil with two 10-32 stud terminals L-style metal bracket

Designed for heavy-duty vehicles and large machinery, this Plastic-Body Continuous-Duty SPST Series Heavy-Duty Solenoid Relay (24812) features a 225 A continuous current rating and an insulated 12 V coil with stud terminals and a coil impedance of 7.7 ohms.The Cole Hersee solenoid relay has copper contacts and an L-style metal bracket. Continuous current rating of 225 A and an inrush rating of 600 A @ 5 seconds ON, 5 minutes OFF, maximum of 20 seconds ON 12 V coil rating and 14 V maximum operating voltage Coil impedance of 7.7 ohms Copper contacts Insulated coil with two 10-32 stud terminals L-style metal bracket

Datasheet
Power Relays, Over 2 Amps - F8586-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
F8586-ND
Power Relays, Over 2 Amps F8586-ND
General Purpose Relay SPST-NO (1 Form A) 15VDC Coil Chassis Mount

General Purpose Relay SPST-NO (1 Form A) 15VDC Coil Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Reed Relays Electromechanical Relays
Product Number 24812 F8586-ND
Product Name 12-48 V 100-225 A Solenoid Relays Power Relays, Over 2 Amps
Maximum Switching Current 225.00 amps
Relay Type General
Mounting Chassis Mount
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-K1 12A - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Electromechanical Interface Relays - 154346 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Double Pole (DP)
Throw Double Throw
View Details