Littelfuse, Inc. 12-48 V 100-225 A Solenoid Relays 24524-10D

Description
Ideal for starting small engines in vehicles like lawn tractors, golf carts, and sweepers, this Plastic-Body Continuous-Duty SPST Series Starter Solenoid Relay (24524-10D) features a 24 V insulated coil with diode suppression and two 0.25" (6.35 mm) blade coil terminals.The Cole Hersee solenoid relay has a 100 A continuous current rating, silver contacts, and an F-style metal bracket. Continuous current rating of 100 A and an inrush rating of 400 A @ 5 seconds ON, 5 minutes OFF, maximum of 20 seconds ON 24 V coil rating and 27 V maximum operating voltage Diode suppression Coil impedance of 76 ohms Silver contacts Blade coil terminals F-style metal bracket
Datasheet
Description
Ideal for starting small engines in vehicles like lawn tractors, golf carts, and sweepers, this Plastic-Body Continuous-Duty SPST Series Starter Solenoid Relay (24524-10D) features a 24 V insulated coil with diode suppression and two 0.25" (6.35 mm) blade coil terminals.The Cole Hersee solenoid relay has a 100 A continuous current rating, silver contacts, and an F-style metal bracket. Continuous current rating of 100 A and an inrush rating of 400 A @ 5 seconds ON, 5 minutes OFF, maximum of 20 seconds ON 24 V coil rating and 27 V maximum operating voltage Diode suppression Coil impedance of 76 ohms Silver contacts Blade coil terminals F-style metal bracket
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12-48 V 100-225 A Solenoid Relays - 24524-10D - Littelfuse, Inc.
Rosemont, IL, United States
12-48 V 100-225 A Solenoid Relays
24524-10D
12-48 V 100-225 A Solenoid Relays 24524-10D
Ideal for starting small engines in vehicles like lawn tractors, golf carts, and sweepers, this Plastic-Body Continuous-Duty SPST Series Starter Solenoid Relay (24524-10D) features a 24 V insulated coil with diode suppression and two 0.25" (6.35 mm) blade coil terminals.The Cole Hersee solenoid relay has a 100 A continuous current rating, silver contacts, and an F-style metal bracket. Continuous current rating of 100 A and an inrush rating of 400 A @ 5 seconds ON, 5 minutes OFF, maximum of 20 seconds ON 24 V coil rating and 27 V maximum operating voltage Diode suppression Coil impedance of 76 ohms Silver contacts Blade coil terminals F-style metal bracket

Ideal for starting small engines in vehicles like lawn tractors, golf carts, and sweepers, this Plastic-Body Continuous-Duty SPST Series Starter Solenoid Relay (24524-10D) features a 24 V insulated coil with diode suppression and two 0.25" (6.35 mm) blade coil terminals.The Cole Hersee solenoid relay has a 100 A continuous current rating, silver contacts, and an F-style metal bracket. Continuous current rating of 100 A and an inrush rating of 400 A @ 5 seconds ON, 5 minutes OFF, maximum of 20 seconds ON 24 V coil rating and 27 V maximum operating voltage Diode suppression Coil impedance of 76 ohms Silver contacts Blade coil terminals F-style metal bracket

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Reed Relays
Product Number 24524-10D
Product Name 12-48 V 100-225 A Solenoid Relays
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 6721567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Double Pole (DP)
Approvals RoHS
View Details
Reed Relays - 1835-1071-ND - DigiKey
Comus International
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
2 suppliers