Comus International Reed Relays 3570-1512-053

Description
RELAY REED SIP SPST .5A 5V W/DIO
Request a Quote Datasheet
Description
RELAY REED SIP SPST .5A 5V W/DIO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 1835-1071-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
1835-1071-ND
Reed Relays 1835-1071-ND
RELAY REED SIP SPST .5A 5V W/DIO

RELAY REED SIP SPST .5A 5V W/DIO

Buy Now Datasheet
Shenzhen, China
Relays - Reed Relays
3570-1512-053
Relays - Reed Relays 3570-1512-053
RELAY REED SIP SPST .5A 5V W/DIO

RELAY REED SIP SPST .5A 5V W/DIO

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Reed Relays Reed Relays
Product Number 1835-1071-ND 3570-1512-053
Product Name Reed Relays Relays - Reed Relays
Mounting PCBoard Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 2919647 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
EMR Series - EMR121B24 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 26.5 x 9 x 9.8 mm
Poles Single Pole (SP)
Throw Single Throw
View Details