Littelfuse, Inc. Solenoid Relays 24213-BX

Description
The 12 V 200 A Continuous-Duty SPST Series Insulated Solenoid Relay (24213-BX) is designed with a plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts. This individually boxed model features a 12 V coil and a coil impedance of 17.5 ohms.This insulated solenoid features studs that are electrically isolated from the housing. The heavy-duty, durable contacts and the high contact force developed by the solenoid allow this relay to handle high current loads. 200 A continuous current rating 12 V coil and a coil impedance of 17.5 ohms Insulated coil design electrically isolates the studs from the housing SPST circuitry and normally open contacts Two large 5/16"-24 copper power studs and two small #10-32 steel coil studs (control circuit) are heavy and durable Flat bracket Included hex nuts and lock washers are bagged Individually boxed
Datasheet
Description
The 12 V 200 A Continuous-Duty SPST Series Insulated Solenoid Relay (24213-BX) is designed with a plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts. This individually boxed model features a 12 V coil and a coil impedance of 17.5 ohms.This insulated solenoid features studs that are electrically isolated from the housing. The heavy-duty, durable contacts and the high contact force developed by the solenoid allow this relay to handle high current loads. 200 A continuous current rating 12 V coil and a coil impedance of 17.5 ohms Insulated coil design electrically isolates the studs from the housing SPST circuitry and normally open contacts Two large 5/16"-24 copper power studs and two small #10-32 steel coil studs (control circuit) are heavy and durable Flat bracket Included hex nuts and lock washers are bagged Individually boxed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid Relays - 24213-BX - Littelfuse, Inc.
Rosemont, IL, United States
Solenoid Relays
24213-BX
Solenoid Relays 24213-BX
The 12 V 200 A Continuous-Duty SPST Series Insulated Solenoid Relay (24213-BX) is designed with a plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts. This individually boxed model features a 12 V coil and a coil impedance of 17.5 ohms.This insulated solenoid features studs that are electrically isolated from the housing. The heavy-duty, durable contacts and the high contact force developed by the solenoid allow this relay to handle high current loads. 200 A continuous current rating 12 V coil and a coil impedance of 17.5 ohms Insulated coil design electrically isolates the studs from the housing SPST circuitry and normally open contacts Two large 5/16"-24 copper power studs and two small #10-32 steel coil studs (control circuit) are heavy and durable Flat bracket Included hex nuts and lock washers are bagged Individually boxed

The 12 V 200 A Continuous-Duty SPST Series Insulated Solenoid Relay (24213-BX) is designed with a plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts. This individually boxed model features a 12 V coil and a coil impedance of 17.5 ohms.This insulated solenoid features studs that are electrically isolated from the housing. The heavy-duty, durable contacts and the high contact force developed by the solenoid allow this relay to handle high current loads. 200 A continuous current rating 12 V coil and a coil impedance of 17.5 ohms Insulated coil design electrically isolates the studs from the housing SPST circuitry and normally open contacts Two large 5/16"-24 copper power studs and two small #10-32 steel coil studs (control circuit) are heavy and durable Flat bracket Included hex nuts and lock washers are bagged Individually boxed

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Reed Relays
Product Number 24213-BX
Product Name Solenoid Relays
Maximum Switching Current 200.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 2919675A - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
Signal Relays - 473974 - RS Components, Ltd.
Specs
Channels Single Throw
NO 1
View Details
2 suppliers
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - HE595-ND - DigiKey
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
3 suppliers