Littelfuse, Inc. Solenoid Relays 24124-BX

Description
The 36 V 85 A Continuous-Duty SPST Series Grounded Solenoid Relay (24124-BX) is designed with plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts.This grounded, three-stud solenoid relay has a 24 V coil and a coil impedance of 71 ohms. In addition, this individually boxed model comes with a flat bracket. 85 A continuous current rating 24 V coil and a coil impedance of 71 ohms Grounded, three-stud solenoid design SPST circuitry and normally open contacts Flat bracket Included hex nuts and lock washers are bagged Individually boxed
Request a Quote Datasheet
Description
The 36 V 85 A Continuous-Duty SPST Series Grounded Solenoid Relay (24124-BX) is designed with plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts.This grounded, three-stud solenoid relay has a 24 V coil and a coil impedance of 71 ohms. In addition, this individually boxed model comes with a flat bracket. 85 A continuous current rating 24 V coil and a coil impedance of 71 ohms Grounded, three-stud solenoid design SPST circuitry and normally open contacts Flat bracket Included hex nuts and lock washers are bagged Individually boxed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid Relays - 24124-BX - Littelfuse, Inc.
Rosemont, IL, United States
Solenoid Relays
24124-BX
Solenoid Relays 24124-BX
The 36 V 85 A Continuous-Duty SPST Series Grounded Solenoid Relay (24124-BX) is designed with plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts.This grounded, three-stud solenoid relay has a 24 V coil and a coil impedance of 71 ohms. In addition, this individually boxed model comes with a flat bracket. 85 A continuous current rating 24 V coil and a coil impedance of 71 ohms Grounded, three-stud solenoid design SPST circuitry and normally open contacts Flat bracket Included hex nuts and lock washers are bagged Individually boxed

The 36 V 85 A Continuous-Duty SPST Series Grounded Solenoid Relay (24124-BX) is designed with plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts.This grounded, three-stud solenoid relay has a 24 V coil and a coil impedance of 71 ohms. In addition, this individually boxed model comes with a flat bracket. 85 A continuous current rating 24 V coil and a coil impedance of 71 ohms Grounded, three-stud solenoid design SPST circuitry and normally open contacts Flat bracket Included hex nuts and lock washers are bagged Individually boxed

Datasheet
Power Relays, Over 2 Amps - 18-24124-BX-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
18-24124-BX-ND
Power Relays, Over 2 Amps 18-24124-BX-ND
CVP RELAY

CVP RELAY

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Reed Relays Electromechanical Relays
Product Number 24124-BX 18-24124-BX-ND
Product Name Solenoid Relays Power Relays, Over 2 Amps
Maximum Switching Current 85.00 amps
Relay Type General
Mounting Chassis Mount
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data