Littelfuse, Inc. Solenoid Relays 24117-01-BP

Description
The 12 V 65 A Continuous-Duty SPST Series Insulated Solenoid Relay (24117-01-BP) is designed with a PVC-coated plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts.This insulated solenoid features studs that are electrically isolated from the housing. The heavy-duty, durable contacts and the high contact force developed by the solenoid allow this relay to handle high current loads.In addition, this model of the Continuous-Duty SPST series solenoid relay an intermittent rating of 750 A make, 100 A break at 10 seconds on, 30 minutes off.Blister packaging enables simple retail display. 65 A continuous current rating 750 A make, 100 A break at 10 seconds on, 30 minutes off 12 V coil and a coil impedance of 17.5 ohms Insulated coil design electrically isolates the studs from the housing SPST circuitry and normally open contacts Plated steel housing with a PVC coating is sealed to an IP66 rating Two large 5/16"-24 copper power studs and two small #10-32 steel coil studs (control circuit) are heavy and durable Flat bracket Included hex nuts and lock washers are bagged Blister packaging enables easy retail display
Datasheet
Description
The 12 V 65 A Continuous-Duty SPST Series Insulated Solenoid Relay (24117-01-BP) is designed with a PVC-coated plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts.This insulated solenoid features studs that are electrically isolated from the housing. The heavy-duty, durable contacts and the high contact force developed by the solenoid allow this relay to handle high current loads.In addition, this model of the Continuous-Duty SPST series solenoid relay an intermittent rating of 750 A make, 100 A break at 10 seconds on, 30 minutes off.Blister packaging enables simple retail display. 65 A continuous current rating 750 A make, 100 A break at 10 seconds on, 30 minutes off 12 V coil and a coil impedance of 17.5 ohms Insulated coil design electrically isolates the studs from the housing SPST circuitry and normally open contacts Plated steel housing with a PVC coating is sealed to an IP66 rating Two large 5/16"-24 copper power studs and two small #10-32 steel coil studs (control circuit) are heavy and durable Flat bracket Included hex nuts and lock washers are bagged Blister packaging enables easy retail display
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid Relays - 24117-01-BP - Littelfuse, Inc.
Rosemont, IL, United States
Solenoid Relays
24117-01-BP
Solenoid Relays 24117-01-BP
The 12 V 65 A Continuous-Duty SPST Series Insulated Solenoid Relay (24117-01-BP) is designed with a PVC-coated plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts.This insulated solenoid features studs that are electrically isolated from the housing. The heavy-duty, durable contacts and the high contact force developed by the solenoid allow this relay to handle high current loads.In addition, this model of the Continuous-Duty SPST series solenoid relay an intermittent rating of 750 A make, 100 A break at 10 seconds on, 30 minutes off.Blister packaging enables simple retail display. 65 A continuous current rating 750 A make, 100 A break at 10 seconds on, 30 minutes off 12 V coil and a coil impedance of 17.5 ohms Insulated coil design electrically isolates the studs from the housing SPST circuitry and normally open contacts Plated steel housing with a PVC coating is sealed to an IP66 rating Two large 5/16"-24 copper power studs and two small #10-32 steel coil studs (control circuit) are heavy and durable Flat bracket Included hex nuts and lock washers are bagged Blister packaging enables easy retail display

The 12 V 65 A Continuous-Duty SPST Series Insulated Solenoid Relay (24117-01-BP) is designed with a PVC-coated plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts.This insulated solenoid features studs that are electrically isolated from the housing. The heavy-duty, durable contacts and the high contact force developed by the solenoid allow this relay to handle high current loads.In addition, this model of the Continuous-Duty SPST series solenoid relay an intermittent rating of 750 A make, 100 A break at 10 seconds on, 30 minutes off.Blister packaging enables simple retail display. 65 A continuous current rating 750 A make, 100 A break at 10 seconds on, 30 minutes off 12 V coil and a coil impedance of 17.5 ohms Insulated coil design electrically isolates the studs from the housing SPST circuitry and normally open contacts Plated steel housing with a PVC coating is sealed to an IP66 rating Two large 5/16"-24 copper power studs and two small #10-32 steel coil studs (control circuit) are heavy and durable Flat bracket Included hex nuts and lock washers are bagged Blister packaging enables easy retail display

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Reed Relays
Product Number 24117-01-BP
Product Name Solenoid Relays
Maximum Switching Current 65.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 2-1393763-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 175 volts
View Details
3 suppliers
Reed Relays - 1782725 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Operating Temp -40 F (-40 C)
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relay, Spst-No, 3A, 7.5Kv, Th; Contact Configuration Standexmeder - 47AC5003 - Newark, An Avnet Company
Specs
Mounting PCBoard; Through Hole
Poles Single Pole (SP)
Throw Single Throw
View Details