Littelfuse, Inc. Solenoid Relays 24115

Description
The 36 V 85 A Continuous-Duty SPST Series Insulated Solenoid Relay (24115) is designed with plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts. This model features a flat bracket.The insulated, three-stud solenoid relay has a 12 V coil and a coil impedance of 17.5 ohms. In addition, this model has a 125 A make/break rating. 85 A continuous current rating 125 A make/break rating 12 V coil and a coil impedance of 17.5 ohms Insulated, three-stud solenoid design Flat bracket Included hex nuts and lock washers are bagged
Request a Quote Datasheet
Description
The 36 V 85 A Continuous-Duty SPST Series Insulated Solenoid Relay (24115) is designed with plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts. This model features a flat bracket.The insulated, three-stud solenoid relay has a 12 V coil and a coil impedance of 17.5 ohms. In addition, this model has a 125 A make/break rating. 85 A continuous current rating 125 A make/break rating 12 V coil and a coil impedance of 17.5 ohms Insulated, three-stud solenoid design Flat bracket Included hex nuts and lock washers are bagged
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid Relays - 24115 - Littelfuse, Inc.
Rosemont, IL, United States
Solenoid Relays
24115
Solenoid Relays 24115
The 36 V 85 A Continuous-Duty SPST Series Insulated Solenoid Relay (24115) is designed with plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts. This model features a flat bracket.The insulated, three-stud solenoid relay has a 12 V coil and a coil impedance of 17.5 ohms. In addition, this model has a 125 A make/break rating. 85 A continuous current rating 125 A make/break rating 12 V coil and a coil impedance of 17.5 ohms Insulated, three-stud solenoid design Flat bracket Included hex nuts and lock washers are bagged

The 36 V 85 A Continuous-Duty SPST Series Insulated Solenoid Relay (24115) is designed with plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts. This model features a flat bracket.The insulated, three-stud solenoid relay has a 12 V coil and a coil impedance of 17.5 ohms. In addition, this model has a 125 A make/break rating. 85 A continuous current rating 125 A make/break rating 12 V coil and a coil impedance of 17.5 ohms Insulated, three-stud solenoid design Flat bracket Included hex nuts and lock washers are bagged

Datasheet
Power Relays, Over 2 Amps - F8563-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
F8563-ND
Power Relays, Over 2 Amps F8563-ND
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Chassis Mount

General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Reed Relays Electromechanical Relays
Product Number 24115 F8563-ND
Product Name Solenoid Relays Power Relays, Over 2 Amps
Maximum Switching Current 85.00 amps
Relay Type General
Mounting Chassis Mount
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

30A-60A Miniature Power Relay - CHS01 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Timer Relays - 160256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Double Pole (DP)
Throw Double Throw
View Details
Power Relays - FTR-J2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details