Littelfuse, Inc. Solenoid Relays 24115-BX

Description
The 36 V 85 A Continuous-Duty SPST Series Insulated Solenoid Relay (24115-BX) is designed with plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts. This individually boxed model features a flat bracket.The insulated, three-stud solenoid relay has a 12 V coil and a coil impedance of 17.5 ohms. In addition, this model has a 125 A make/break rating. 85 A continuous current rating 125 A make/break rating 12 V coil and a coil impedance of 17.5 ohms Insulated, three-stud solenoid design Flat bracket Included hex nuts and lock washers are bagged Individually boxed
Request a Quote Datasheet
Description
The 36 V 85 A Continuous-Duty SPST Series Insulated Solenoid Relay (24115-BX) is designed with plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts. This individually boxed model features a flat bracket.The insulated, three-stud solenoid relay has a 12 V coil and a coil impedance of 17.5 ohms. In addition, this model has a 125 A make/break rating. 85 A continuous current rating 125 A make/break rating 12 V coil and a coil impedance of 17.5 ohms Insulated, three-stud solenoid design Flat bracket Included hex nuts and lock washers are bagged Individually boxed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid Relays - 24115-BX - Littelfuse, Inc.
Rosemont, IL, United States
Solenoid Relays
24115-BX
Solenoid Relays 24115-BX
The 36 V 85 A Continuous-Duty SPST Series Insulated Solenoid Relay (24115-BX) is designed with plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts. This individually boxed model features a flat bracket.The insulated, three-stud solenoid relay has a 12 V coil and a coil impedance of 17.5 ohms. In addition, this model has a 125 A make/break rating. 85 A continuous current rating 125 A make/break rating 12 V coil and a coil impedance of 17.5 ohms Insulated, three-stud solenoid design Flat bracket Included hex nuts and lock washers are bagged Individually boxed

The 36 V 85 A Continuous-Duty SPST Series Insulated Solenoid Relay (24115-BX) is designed with plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts. This individually boxed model features a flat bracket.The insulated, three-stud solenoid relay has a 12 V coil and a coil impedance of 17.5 ohms. In addition, this model has a 125 A make/break rating. 85 A continuous current rating 125 A make/break rating 12 V coil and a coil impedance of 17.5 ohms Insulated, three-stud solenoid design Flat bracket Included hex nuts and lock washers are bagged Individually boxed

Datasheet
Power Relays, Over 2 Amps - 18-24115-BX-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
18-24115-BX-ND
Power Relays, Over 2 Amps 18-24115-BX-ND
CVP RELAY

CVP RELAY

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Reed Relays Electromechanical Relays
Product Number 24115-BX 18-24115-BX-ND
Product Name Solenoid Relays Power Relays, Over 2 Amps
Maximum Switching Current 85.00 amps
Relay Type General
Mounting Chassis Mount
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FTR-G3 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Relay - 700-CF040VA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Force Guided Relays - 2861763 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
DC Power 75 watts
View Details