Littelfuse, Inc. Solenoid Relays 24106

Description
The 36 V 85 A Continuous-Duty SPST Series Grounded Solenoid Relay (24106) is designed with plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts. This model features a flat bracket.The grounded, three-stud solenoid relay has a 12 V coil and a coil impedance of 17.5 ohms. In addition, this model has a 125 A make/break rating. 85 A continuous current rating 125 A make/break rating 12 V coil and a coil impedance of 17.5 ohms Grounded, three-stud solenoid design Flat bracket Included hex nuts and lock washers are bagged
Request a Quote Datasheet
Description
The 36 V 85 A Continuous-Duty SPST Series Grounded Solenoid Relay (24106) is designed with plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts. This model features a flat bracket.The grounded, three-stud solenoid relay has a 12 V coil and a coil impedance of 17.5 ohms. In addition, this model has a 125 A make/break rating. 85 A continuous current rating 125 A make/break rating 12 V coil and a coil impedance of 17.5 ohms Grounded, three-stud solenoid design Flat bracket Included hex nuts and lock washers are bagged
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid Relays - 24106 - Littelfuse, Inc.
Rosemont, IL, United States
Solenoid Relays
24106
Solenoid Relays 24106
The 36 V 85 A Continuous-Duty SPST Series Grounded Solenoid Relay (24106) is designed with plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts. This model features a flat bracket.The grounded, three-stud solenoid relay has a 12 V coil and a coil impedance of 17.5 ohms. In addition, this model has a 125 A make/break rating. 85 A continuous current rating 125 A make/break rating 12 V coil and a coil impedance of 17.5 ohms Grounded, three-stud solenoid design Flat bracket Included hex nuts and lock washers are bagged

The 36 V 85 A Continuous-Duty SPST Series Grounded Solenoid Relay (24106) is designed with plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts. This model features a flat bracket.The grounded, three-stud solenoid relay has a 12 V coil and a coil impedance of 17.5 ohms. In addition, this model has a 125 A make/break rating. 85 A continuous current rating 125 A make/break rating 12 V coil and a coil impedance of 17.5 ohms Grounded, three-stud solenoid design Flat bracket Included hex nuts and lock washers are bagged

Datasheet
Power Relays, Over 2 Amps - F8561-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
F8561-ND
Power Relays, Over 2 Amps F8561-ND
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Chassis Mount

General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Chassis Mount

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
24106
Relays - Power Relays, Over 2 Amps 24106
RELAY GEN PURPOSE SPST 85A 12V

RELAY GEN PURPOSE SPST 85A 12V

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Reed Relays Electromechanical Relays High Voltage Relays
Product Number 24106 F8561-ND 24106
Product Name Solenoid Relays Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps
Maximum Switching Current 85.00 amps
Relay Type General
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount
Poles Single Pole (SP) Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

10A Miniature Solar Relay - CHI05 H Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Double Pole (DP)
View Details
Relay module - 286-312 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
3 suppliers
Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details