The 36 V 85 A Continuous-Duty SPST Series Insulated Solenoid Relay (24080-BX) is designed with plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts.This individually boxed insulated solenoid features studs that are electrically isolated from the housing. The heavy-duty, durable contacts and the high contact force developed by the solenoid allow this relay to handle high current loads. 85 A continuous current rating 36 V coil and a coil impedance of 130 ohms Insulated coil design electrically isolates the studs from the housing SPST circuitry and normally open contacts Two large 5/16"-24 copper power studs and two small #10-32 steel coil studs (control circuit) are heavy and durable Flat bracket Included hex nuts and lock washers are assembled Individually boxed
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Reed Relays | Electromechanical Relays |
| Product Number | 24080-BX | 18-24080-BX-ND |
| Product Name | Solenoid Relays | Power Relays, Over 2 Amps |
| Maximum Switching Current | 85.00 amps | |
| Relay Type | General | |
| Mounting | Chassis Mount | |
| Poles | Single Pole (SP) |