Littelfuse, Inc. 12 V and 36 V Max Normally Open Solenoid Relays 24071

Description
Our Intermittent-Duty SPST Series Solenoid Relays are available in a wide variety of configurations to meet various remote-switching and starting applications in heavy-duty trucks, buses, marine vehicles, and more. This solenoid relay model (24071) features a 12 V dc grounded coil with a coil impedance of 4.4 ohms and is rated for 750 A make, 100 A break for 10 seconds on, 20 minutes off.The three-stud, normally open solenoid has a PVC-coated steel case and a flat bracket. 750 A make, 100 A break for 10 seconds on, 20 minutes off 12 V dc grounded coil with a coil impedance of 4.4 ohms Because the coil is grounded through the bracket of the solenoid, the solenoid must be mounted on a clean metal surface free of contamination Three-stud solenoid with PVC-coated steel housing Flat bracket style Hardware is assembled
Request a Quote Datasheet
Description
Our Intermittent-Duty SPST Series Solenoid Relays are available in a wide variety of configurations to meet various remote-switching and starting applications in heavy-duty trucks, buses, marine vehicles, and more. This solenoid relay model (24071) features a 12 V dc grounded coil with a coil impedance of 4.4 ohms and is rated for 750 A make, 100 A break for 10 seconds on, 20 minutes off.The three-stud, normally open solenoid has a PVC-coated steel case and a flat bracket. 750 A make, 100 A break for 10 seconds on, 20 minutes off 12 V dc grounded coil with a coil impedance of 4.4 ohms Because the coil is grounded through the bracket of the solenoid, the solenoid must be mounted on a clean metal surface free of contamination Three-stud solenoid with PVC-coated steel housing Flat bracket style Hardware is assembled
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 V and 36 V Max Normally Open Solenoid Relays - 24071 - Littelfuse, Inc.
Rosemont, IL, United States
12 V and 36 V Max Normally Open Solenoid Relays
24071
12 V and 36 V Max Normally Open Solenoid Relays 24071
Our Intermittent-Duty SPST Series Solenoid Relays are available in a wide variety of configurations to meet various remote-switching and starting applications in heavy-duty trucks, buses, marine vehicles, and more. This solenoid relay model (24071) features a 12 V dc grounded coil with a coil impedance of 4.4 ohms and is rated for 750 A make, 100 A break for 10 seconds on, 20 minutes off.The three-stud, normally open solenoid has a PVC-coated steel case and a flat bracket. 750 A make, 100 A break for 10 seconds on, 20 minutes off 12 V dc grounded coil with a coil impedance of 4.4 ohms Because the coil is grounded through the bracket of the solenoid, the solenoid must be mounted on a clean metal surface free of contamination Three-stud solenoid with PVC-coated steel housing Flat bracket style Hardware is assembled

Our Intermittent-Duty SPST Series Solenoid Relays are available in a wide variety of configurations to meet various remote-switching and starting applications in heavy-duty trucks, buses, marine vehicles, and more. This solenoid relay model (24071) features a 12 V dc grounded coil with a coil impedance of 4.4 ohms and is rated for 750 A make, 100 A break for 10 seconds on, 20 minutes off.The three-stud, normally open solenoid has a PVC-coated steel case and a flat bracket. 750 A make, 100 A break for 10 seconds on, 20 minutes off 12 V dc grounded coil with a coil impedance of 4.4 ohms Because the coil is grounded through the bracket of the solenoid, the solenoid must be mounted on a clean metal surface free of contamination Three-stud solenoid with PVC-coated steel housing Flat bracket style Hardware is assembled

Datasheet
Power Relays, Over 2 Amps - F8555-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
F8555-ND
Power Relays, Over 2 Amps F8555-ND
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Chassis Mount

General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Reed Relays Electromechanical Relays
Product Number 24071 F8555-ND
Product Name 12 V and 36 V Max Normally Open Solenoid Relays Power Relays, Over 2 Amps
Maximum Switching Current 750.00 amps
Relay Type General
Mounting Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

30A-60A Miniature Power Relay - CHS01 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Automotive Relays - FBR51 L (latching) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Timer Relays - 1792985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Four Pole (4P)
Throw Double Throw
View Details